EN
  • EN
  • DE
  • IT

QMV730AT5

Part No QMV730AT5
Manufacturer Maxim Integrated
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224926-QMV730AT5
Categories Custom Parts
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QMV730AT5 CAD Model

Description

The QMV730AT5 is a high-performance, precision integrated circuit from Maxim Integrated, designed to cater to a wide range of applications that demand reliable and efficient power management. This versatile product is an ideal solution for designers looking to improve the overall performance of their systems while ensuring energy efficiency and longevity.

Key Features

  • High Accuracy: The QMV730AT5 boasts exceptional accuracy in voltage regulation, ensuring stable operation even under varying load conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this device maintains low quiescent current, which is beneficial for battery-powered applications.
  • Robust Protection: It includes built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage caused by abnormal operating conditions.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications

The QMV730AT5 is highly versatile and can be used in numerous applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Medical equipment

Technical Specifications

Maxim Integrated ensures that the QMV730AT5 meets stringent technical specifications for optimal performance. Some of these specifications include:

  • Adjustable output voltage for design flexibility
  • High PSRR (Power Supply Rejection Ratio) for noise-sensitive applications
  • Compact packaging suitable for space-constrained designs

In conclusion, the QMV730AT5 from Maxim Integrated is an exemplary component that combines precision, efficiency, and durability. Its wide range of applications and robust features make it a go-to choice for engineers and designers looking to enhance their systems with a reliable power management solution.

You May Also Be Interested in

Pasternack Enterprises, Inc.
Key Specifications, Polarity: Standard, Connector Series: SMA, Connector Gender: Male, Impedance: 50 Ohm, Body Style:...
Need more? Email Us
Pericom
Need more? Email Us
Renesas Electronics America
Lowest to $119.7072
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us
Lucent
OR2T10A-5J160 Lucent
Lowest to $11.6993
Diptronics
Switch Rotary SP16T 16POS Flush Screwdriver 0.025A 24VDC
Lowest to $1.6947
Infineon Technologies
EVAL MA12070 CLASS D AMP / MA12070 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Peregrine Semiconductor
Peregri SOT363
Lowest to $154.6705
Microchip Technology
Lowest to $10.9684

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess