EN
  • EN
  • DE

PS8A0050NWEX

Part No PS8A0050NWEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description CERAMIC HEATING CONTROLLER / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Base Product Number PS8A0050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806304-PS8A0050NWEX
Ultra Librarian 3D Model Ultra Librarian PS8A0050NWEX CAD Model

Description

Introducing the PS8A0050NWEX from Diodes Incorporated

The PS8A0050NWEX is a high-performance, precision power switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This power switch is specifically engineered to provide efficient power distribution and circuit protection in a variety of electronic devices and applications.

Key Features and Benefits

  • High Current Capability: The PS8A0050NWEX is capable of handling high current loads, making it suitable for applications that require robust power management solutions.
  • Thermal Protection: With built-in thermal protection, this power switch ensures reliable operation by preventing overheating. This feature helps to safeguard the device and the system it is a part of from potential thermal damage.
  • Low On-Resistance: The low on-resistance of this switch means it can conduct high currents with minimal power loss, enhancing the overall efficiency of the system.
  • Fast Response Time: The PS8A0050NWEX boasts a quick response time to fault conditions, providing rapid protection against overcurrent and short-circuit events.
  • Wide Operating Voltage Range: This power switch is designed to operate over a broad voltage range, accommodating various power supply requirements and ensuring compatibility with diverse electronic systems.

Applications

The versatility of the PS8A0050NWEX makes it an ideal choice for a wide range of applications, including but not limited to:

  • USB hubs and peripherals
  • Battery chargers
  • Power supplies
  • Consumer electronics
  • Computing devices

Reliability and Quality

Diodes Incorporated is committed to delivering products of the highest quality, and the PS8A0050NWEX is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the stringent standards for which Diodes Incorporated is known. Customers can trust this power switch to perform reliably in their applications, providing efficient power management and protection with long-term durability.

For detailed specifications, application notes, and additional resources, please refer to the official Diodes Incorporated website or contact their customer support team for personalized assistance.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess