EN
  • EN
  • DE

PT8A3201PE

Part No PT8A3201PE
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications Heating Controller
Voltage - Supply 110VAC, 220VAC
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number PT8A3201
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 283448-PT8A3201PE
Ultra Librarian 3D Model Ultra Librarian PT8A3201PE CAD Model

Description

PT8A3201PE - Diodes Incorporated

The PT8A3201PE is a highly integrated and versatile timing controller solution from Diodes Incorporated, designed to cater to a wide range of applications requiring precise timing controls. This component is particularly suitable for use in small home appliances, toys, personal care products, and other general-purpose timing control systems.

Key Features

  • Adjustable Timing Range: The PT8A3201PE offers a flexible timing range that can be adjusted to meet the specific requirements of various applications, ensuring versatility and adaptability.
  • Low Power Consumption: Engineered for efficiency, the device operates with minimal power consumption, making it ideal for battery-operated products or energy-conscious designs.
  • Simple Interface: With an easy-to-use interface, the PT8A3201PE allows for straightforward integration into circuit designs, reducing development time and complexity.
  • High Reliability: Built to Diodes Incorporated's high-quality standards, the PT8A3201PE is reliable and durable, ensuring consistent performance over time.
  • Compact Form Factor: The device comes in a small package, making it a perfect choice for designs where space is at a premium.

Product Applications

The PT8A3201PE is designed to be a versatile component in various applications. Its precision timing capabilities make it an excellent choice for:

  • Timing controllers in small household appliances like coffee makers or rice cookers.
  • Electronic toys that require timed operations or sequences.
  • Personal care devices such as electric toothbrushes or hair styling equipment.
  • General-purpose timing solutions in industrial controls or automation systems.

Technical Specifications

The PT8A3201PE is built to offer robust performance with the following technical specifications:

  • Operating Voltage Range: Specified in the datasheet.
  • Timing Range: Adjustable as per datasheet details.
  • Package Type: Available in a suitable package for easy PCB mounting.
  • Operating Temperature Range: Defined in the datasheet for various environments.

For detailed information on the PT8A3201PE, including pin configurations, timing range adjustments, electrical characteristics, and application circuits, please refer to the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess