EN
  • EN
  • DE

NCP81012BMNR2G

Part No NCP81012BMNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PHASE CONTROLLER QFN / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP81012
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 251257-NCP81012BMNR2G
Ultra Librarian 3D Model Ultra Librarian NCP81012BMNR2G CAD Model

Description

ON Semiconductor NCP81012BMNR2G: A High-Efficiency Voltage Regulator

The ON Semiconductor NCP81012BMNR2G is a state-of-the-art voltage regulator designed to deliver high efficiency and performance for a wide range of applications. This advanced power management integrated circuit is ideal for computing and telecommunication systems that require stable and efficient voltage regulation.

At the heart of the NCP81012BMNR2G is a multi-phase buck solution that ensures efficient power conversion by distributing the power load across multiple phases. This not only improves efficiency but also enhances thermal performance, leading to a more reliable operation over a wide temperature range.

One of the key features of this voltage regulator is its support for both Intel VR12 and VR12.5 platforms, making it a versatile choice for designers working with the latest generation of processors. Its compatibility with these platforms ensures seamless integration into system designs, providing a robust power solution that meets the stringent requirements of modern computing environments.

The NCP81012BMNR2G boasts an impressive array of features including programmable switching frequencies, power-saving modes, and an integrated driver and bootstrap diode. These features contribute to its high efficiency, reducing power loss and improving overall system performance. Additionally, it is equipped with a variety of protection features such as overcurrent, overvoltage, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.

Designed with a compact footprint, the NCP81012BMNR2G is available in a 40-pin QFN package, which makes it suitable for space-constrained applications. Its small size does not compromise its power capability, allowing it to handle high current demands with ease.

Overall, the NCP81012BMNR2G from ON Semiconductor is an excellent choice for engineers looking for a reliable and efficient voltage regulator that can keep up with the demands of high-performance computing and telecommunications systems.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7637 $60.8733
21+ $5.5498 $116.5458
33+ $5.3765 $177.4245
45+ $5.2021 $234.0945
58+ $5.0289 $291.6762
77+ $4.5091 $347.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess