EN
  • EN
  • DE
  • IT

TPS71501DCKTG4

Part No TPS71501DCKTG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708017-TPS71501DCKTG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71501DCKTG4 CAD Model

Description

Product Overview: TPS71501DCKTG4

The TPS71501DCKTG4 is a highly efficient, low-dropout (LDO) voltage regulator from the esteemed manufacturer, Texas Instruments (TI). This compact and reliable component is designed to cater to a wide array of applications, from automotive to industrial and consumer electronics, where a stable and precise voltage is crucial for the operation of sensitive circuitry.

Key Features

  • Output Voltage: The TPS71501DCKTG4 provides a fixed output voltage of 1.8V, which is suitable for powering low-voltage logic and analog devices.
  • High Input Voltage Range: This LDO regulator can support an input voltage range from 2.5V to 24V, making it versatile for various power supply scenarios.
  • Low Dropout: With a very low dropout voltage, this device ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.
  • Current Capacity: It offers an output current of up to 50mA, which is adequate for small-scale operations and can power several low-power ICs or microcontrollers.
  • Thermal and Overcurrent Protection: The TPS71501DCKTG4 includes built-in thermal shutdown and overcurrent protection features to safeguard the device and the system under abnormal conditions.
  • Package: Housed in a compact 5-pin SC-70 package, it is suitable for space-constrained applications.

Applications

Due to its high reliability and performance, the TPS71501DCKTG4 is an ideal choice for a multitude of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Power supplies for sensors and microcontrollers
  • Consumer electronics such as cameras and personal media players
  • Telecommunications infrastructure

Additional Benefits

The TPS71501DCKTG4 is designed with a stable operation in mind, requiring only a low-ESR ceramic capacitor for output stability. This not only simplifies design but also reduces the overall bill of materials. Furthermore, its low quiescent current makes it an excellent choice for battery-powered applications where power conservation is paramount.

With its robust design, comprehensive protection features, and wide input voltage range, the TPS71501DCKTG4 from Texas Instruments stands out as a reliable and versatile LDO voltage regulator for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $0.5111
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3904 $56.6080
310+ $0.3657 $113.3670
480+ $0.3534 $169.6320
685+ $0.3286 $225.0910
890+ $0.3163 $281.5070
1,110+ $0.3040 $337.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess