EN
  • EN
  • DE

EFC4301-TR

Part No EFC4301-TR
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822343-EFC4301-TR
Ultra Librarian 3D Model Ultra Librarian EFC4301-TR CAD Model

Description

The EFC4301-TR from ON Semiconductor is a cutting-edge power management integrated circuit designed to deliver efficiency and reliability for a range of electronic applications. This versatile component is ideal for designers looking to optimize their power systems in terms of size, thermal performance, and energy consumption.

Key Features

  • High Efficiency: The EFC4301-TR is engineered to provide high conversion efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Compact Footprint: Its small package size makes it a perfect choice for space-constrained applications, allowing designers to reduce the overall size of their power supply solutions.
  • Thermal Management: With excellent thermal performance characteristics, this device can operate reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Integrated Protection Features: The EFC4301-TR includes built-in protection mechanisms such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The ON Semiconductor EFC4301-TR is suitable for a broad array of applications, particularly where power efficiency and space savings are prioritized. It is commonly used in:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing systems and servers
  • Industrial controls
  • Medical devices

Product Specifications

The EFC4301-TR comes in a robust package designed to meet the demands of modern electronic devices. Below are some of the key specifications:

  • Package Type: Tape & Reel (TR) for automated assembly processes
  • High switching frequency for reduced-size passive components
  • Adjustable output voltage to accommodate various application requirements

ON Semiconductor's commitment to quality and performance is evident in the EFC4301-TR, making it an excellent choice for designers who require a reliable power management solution. Its integration of advanced features in a compact form factor ensures that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess