EN
  • EN
  • DE

2700651

Part No 2700651
Manufacturer Phoenix Contact
Catalog Miscellaneous
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Gateways, Routers
Mfr Phoenix Contact
Package Bulk
Function Gateway
Applications General Purpose
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8517.62.0020
Win Source Part Number 1315641-2700651
Ultra Librarian 3D Model Ultra Librarian 2700651 CAD Model

Description

The Phoenix Contact 2700651 is a surge protection device designed to protect sensitive electronic equipment from transient overvoltages. It belongs to the VAL-CP-N/3S series and is specifically designed for use in 24 V DC systems. This surge protective device (SPD) effectively safeguards control systems, data lines, and other sensitive electronics against damage from lightning strikes, switching transients, and other electrical disturbances.

Applications

  • 24 V DC control circuits
  • Industrial automation systems
  • Process control equipment
  • Sensor circuits
  • Power supplies for sensitive electronics
  • Data transmission lines

Features

  • Pluggable design for easy maintenance and replacement
  • Visual status indicator for quick fault diagnosis
  • High surge current capacity, providing robust protection
  • DIN rail mountable for easy installation in control cabinets
  • Short circuit current withstand capability for enhanced safety
  • Remote indication contact for monitoring the SPD's status
  • Protects against both common mode and differential mode surges

Benefits

  • Protects sensitive equipment from damage due to surges
  • Reduces downtime and maintenance costs
  • Increases the reliability of electronic systems
  • Easy to install and maintain
  • Provides clear indication of SPD status
  • Offers comprehensive surge protection
  • Helps comply with relevant safety standards

Additional Details

The Phoenix Contact 2700651 SPD is designed with a focus on ease of use and reliability. Its pluggable design allows for quick replacement in case of failure, minimizing downtime. The visual status indicator provides immediate feedback on the device's health, simplifying troubleshooting. With a high surge current capacity, it can effectively handle significant overvoltage events. The DIN rail mounting allows for secure and convenient installation in industrial environments. A remote indication contact enables remote monitoring of the SPD's status, further enhancing system reliability. This SPD is suitable for protecting various 24 V DC circuits commonly found in industrial and automation applications. It also protects against both common mode and differential mode surges.

Key technical specifications include a nominal voltage of 24 V DC, a maximum continuous operating voltage, and a specific surge current capacity. Consult the datasheet for full specifications including the protection level (voltage protection level) and response time to surges.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess