EN
  • EN
  • DE

FUSB301TMX

Part No FUSB301TMX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC CONTROLLER USB 10TMLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Protocol USB
Function Controller
Interface I2C, USB
Standards USB 2.0
Voltage - Supply 2.8V ~ 5.5V
Current - Supply 356µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 10-XFQFN
Supplier Device Package 10-X2QFN (1.6x1.2)
Base Product Number FUSB30
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846148-FUSB301TMX
Ultra Librarian 3D Model Ultra Librarian FUSB301TMX CAD Model

Description

Introducing the FUSB301TMX USB Type-C Controller from ON Semiconductor

The FUSB301TMX from ON Semiconductor is a cutting-edge USB Type-C controller designed to streamline the connectivity and user experience for a wide range of devices. This compact and efficient controller is ideal for manufacturers looking to incorporate the versatile USB-C connector into their latest designs.

At the heart of the FUSB301TMX is its support for the USB Type-C specification, enabling it to manage USB Power Delivery (PD) negotiation, which is critical for devices that require different levels of power. This feature ensures that devices can charge quickly and safely, making it an essential component for portable electronics such as smartphones, tablets, and laptops.

Additionally, the FUSB301TMX offers an I2C interface, which allows for easy communication and control by the host processor. This interface is particularly useful for updating the device's settings or retrieving status information, providing developers with the flexibility to integrate the controller seamlessly into their systems.

One of the key benefits of the FUSB301TMX is its small footprint. The controller comes in a space-saving 12-bump WLCSP (Wafer Level Chip Scale Package), which is crucial for modern devices where internal space is at a premium. This compact design does not compromise on performance, as the FUSB301TMX delivers all the functionality expected from a top-tier USB Type-C controller.

ON Semiconductor has also prioritized safety and reliability in the design of the FUSB301TMX. Features such as over-voltage and under-voltage lockout, over-temperature protection, and electrostatic discharge (ESD) protection are all integrated into the controller, ensuring that it can withstand the rigors of everyday use.

In conclusion, the FUSB301TMX from ON Semiconductor is a versatile and robust USB Type-C controller that offers a comprehensive solution for USB-C implementation. With its support for USB PD, I2C communication, and a compact package, it is well-suited for a variety of applications where performance, space, and reliability are of utmost importance.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6489 $51.9120
190+ $0.5325 $101.1750
295+ $0.5158 $152.1610
405+ $0.4992 $202.1760
520+ $0.4825 $250.9000
695+ $0.4326 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,980 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess