EN
  • EN
  • DE

NCV7707GEVB

Part No NCV7707GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards
Description NCV7707 Door Module Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199967-NCV7707GEVB
Categories Tools and Supplies
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7707GEVB CAD Model

Description

Introducing the NCV7707GEVB from ON Semiconductor

The NCV7707GEVB is a versatile evaluation board designed by ON Semiconductor, a leader in energy-efficient innovations. This board is specifically tailored for testing the capabilities and performance of the NCV7707 Hex Half-Bridge Driver. Engineered for automotive applications, the NCV7707GEVB stands out with its robust design and high level of integration, making it an ideal solution for a wide range of automotive mechatronic applications such as small engines, motorcycle engine control units, and other actuator-driven systems.

The NCV7707 Hex Half-Bridge Driver integrated into this evaluation board features six half-bridge drivers capable of driving a wide range of loads, including inductive, resistive, and capacitive loads. Each half-bridge can be controlled separately, providing users with the flexibility to configure the device according to their specific needs. With a broad operating voltage range of 5.5V to 28V, the NCV7707GEVB can accommodate various automotive power systems with ease.

For enhanced safety and reliability, the NCV7707GEVB is equipped with multiple diagnostic features. These include overcurrent protection, open-load detection, and under-voltage lockout, which safeguard the system and ensure stable operation under adverse conditions. The driver's ability to provide detailed feedback on the status of each half-bridge further aids in the quick identification and resolution of issues that may arise during testing or deployment.

The NCV7707GEVB is designed with a user-friendly interface, allowing for straightforward connection to external control hardware. The evaluation board also includes all necessary passive components, which simplifies the setup process and enables developers to quickly begin experimenting with the NCV7707 driver. With its compact size, the board can be easily integrated into existing systems or used as a standalone unit for prototyping and development.

Whether you're an automotive engineer, a system designer, or a hobbyist looking to explore the capabilities of half-bridge drivers, the NCV7707GEVB from ON Semiconductor offers a reliable and efficient platform for your development needs. Its combination of performance, flexibility, and protective features ensures that it can meet the rigorous demands of modern automotive applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Seeed Technology Co., Ltd
MD13S CYTRON 13AMP DC MOTOR DRIV
Need more? Email Us
Digilent, Inc.
MCC128 VOLTAGE MEASURING DAQ HAT
Need more? Email Us
Seeed Technology Co., Ltd
GROVE BASE SHIELD V2.0 ARDUINO
Need more? Email Us
Maxim Integrated
CARRIER BOARD FOR TRINAMIC BOBS
Need more? Email Us
ON Semiconductor
NCV7707 Door Module Driver Evaluation Board
Need more? Email Us
TDK Corporation
IMUs - Inertial Measurement Units 6-axis MotionTracking device that combines a 3-axis gyroscope, 3-axis accelerometer, in a small 3x3x0.75mm
Lowest to $11.6176
Analog Devices Inc.
EVAL BOARD HMC341LC3B
Need more? Email Us
Espressif
ESP32-C3-MINI-1 DEV BRD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess