EN
  • EN
  • DE

EKI-2701HPI-AE

Part No EKI-2701HPI-AE
Manufacturer Advantech Corp
Catalog Miscellaneous
Description NETWORK SWITCH-UNMANAGED 2 PORT  /  Network Switch - Unmanaged 2 Ports IP30
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions>Switches, Hubs
Mfr Advantech Corp
Package Box
Type Switch - Unmanaged
Configuration Fixed
Number of Ports 2
Copper Ports 2
Copper Type 10/100/1000
PoE Ports 2
Connector Type RJ45
Voltage - Input 24 ~ 48VDC
Ingress Protection IP30
Mounting Type DIN Rail
Temperature Range - Operating -40°C ~ 75°C
Base Product Number EKI-2701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8517.62.0020
Standard Package 1
Win Source Part Number 1036072-EKI-2701HPI-AE
Ultra Librarian 3D Model Ultra Librarian EKI-2701HPI-AE CAD Model

Description

The Advantech EKI-2701HPI-AE is an industrial unmanaged Ethernet switch designed for harsh environments. It provides reliable and stable network connectivity for industrial automation applications. This compact and robust switch is ideal for connecting Ethernet-enabled devices in factories, warehouses, and other demanding settings.

Applications:

  • Industrial Automation: Connecting PLCs, HMIs, and other control devices.
  • Transportation: Providing network connectivity in trains, buses, and other vehicles.
  • Surveillance: Supporting IP cameras and other security equipment.
  • Smart Cities: Enabling network infrastructure for traffic management and public services.

Features:

  • 5 x 10/100Base-T(X) RJ-45 ports.
  • Supports IEEE 802.3/802.3u/802.3x.
  • Provides broadcast storm protection.
  • Redundant 12 ~ 48 VDC power input.
  • Supports reverse power protection.
  • Operating temperature: -40 ~ 75°C (-40 ~ 167°F).
  • IP30 protection.
  • DIN-rail mounting.

Benefits:

  • Reliable Network Connectivity: Ensures stable communication between devices in industrial environments.
  • Easy to Use: Unmanaged design allows for plug-and-play installation and operation.
  • Robust Design: Withstands harsh temperatures, vibration, and shock.
  • Space-Saving: Compact size allows for easy installation in tight spaces.
  • Cost-Effective: Provides a reliable and affordable networking solution.

Additional Details:

The EKI-2701HPI-AE features a rugged metal enclosure with IP30 protection, ensuring reliable operation in harsh environments. The wide operating temperature range of -40 to 75°C allows for deployment in extreme conditions. The redundant power inputs provide added reliability, ensuring continuous operation even if one power source fails. This industrial Ethernet switch supports IEEE 802.3/802.3u/802.3x standards, guaranteeing compatibility with a wide range of Ethernet devices. The broadcast storm protection feature prevents network disruptions caused by excessive broadcast traffic. The DIN-rail mounting option simplifies installation in industrial control panels. Power consumption is typically less than 3 watts. Certifications include CE, FCC, and RoHS.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess