EN
  • EN
  • DE

DM74S241N

Part No DM74S241N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC BUF NON-INVERT 5.25V 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74S241
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252457-DM74S241N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM74S241N CAD Model

Description

DM74S241N Octal 3-STATE Buffer/Line Driver

The DM74S241N is a high-performance, octal 3-STATE buffer/line driver designed to interface data bus systems with system loads. Manufactured by ON Semiconductor, this integrated circuit is an essential component for ensuring signal integrity in digital communication and processing tasks. It is specifically crafted to deliver reliable performance in a wide array of applications, including computer systems, data switches, and instrumentation setups.

Key Features

  • Octal Bus Interface: The DM74S241N features eight 3-STATE buffers in a single package, allowing for efficient interfacing with eight data lines simultaneously.
  • 3-STATE Outputs: The inclusion of 3-STATE outputs provides the flexibility to go into a high impedance state, thus preventing unwanted loading and enabling multiple devices to share a common data bus.
  • High-Drive Capability: With its ability to source and sink significant current, the DM74S241N can drive heavily loaded bus lines with minimal signal degradation, ensuring robust data transmission.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various logic levels and system requirements.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for power-sensitive applications.

Product Specifications

  • Logic Type: Buffers/Line Drivers/Line Receivers
  • Number of Channels: 8
  • Output Type: 3-STATE
  • Supply Voltage (Min): 4.75V
  • Supply Voltage (Max): 5.25V
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Through Hole
  • Package / Case: DIP-20

With its robust design and ON Semiconductor's commitment to quality, the DM74S241N stands out as a reliable choice for system designers looking to ensure data integrity and stable operation in their digital systems. Whether for upgrading existing equipment or designing new digital architectures, the DM74S241N provides the performance and reliability that modern electronics demand.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess