EN
  • EN
  • DE

PTH12060LAST

Part No PTH12060LAST
Manufacturer Artesyn Embedded Technologies
Catalog HOT - SALES and EOL Components
Description DC DC CONVERTER 0.8-1.8V 55W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Artesyn Embedded Technologies
Packaging Tape and Reel
Status Obsolete
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 10.8V
Voltage - Input (Maximum) 13.2V
Voltage - Output 1 0.8 ~ 1.8V
Current - Output (Maximum) 10A
Power (W) 55W
Applications ITE (Commercial)
Features Remote On/Off, SCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Parts Dimension 1.00" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 283886-PTH12060LAST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTH12060LAST CAD Model

Description

The Artesyn Embedded Technologies 283886-PTH12060LAST is a non-isolated PoL module that is used for ITE (Commercial) applications.

  • Voltage Output Range: 0.8 ~ 1.8V
  • Efficiency: 88%
  • Maximum Current Output: 10A
  • Mounting Technology: SMD
  • Features: Remote on/off, SCP, and UVLO
  • Manufacturer Package: 10-SMD Module
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 250
  • MSL Level: 1 (Unlimited)
  • Power: 55W
  • Voltage Input Range: 10.8V to 13.2V
  • Dimension: 1.00" L x 0.62" W x 0.35" H (25.3mm x 15.8mm x 9.0mm)

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
Lowest to $3.8323
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8812 $69.7624
4+ $28.6205 $114.4820
6+ $27.7261 $166.3566
8+ $26.8317 $214.6536
10+ $25.9373 $259.3730
13+ $23.2541 $302.3033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 289 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess