EN
  • EN
  • DE

ADP3186JRUZ-REEL

Part No ADP3186JRUZ-REEL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 5-Bit Programmable 2-/3-/4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, AMD Opteron
Parts Input Voltage (V) 12V
Number of Outputs 4
Voltage - Output 0.8V ~ 1.55V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADP3186
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 077674-ADP3186JRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3186JRUZ-REEL CAD Model

Description

ON Semiconductor's ADP3186JRUZ-REEL Synchronous Buck Controller

The ADP3186JRUZ-REEL from ON Semiconductor is a highly efficient, multi-phase, synchronous buck controller designed for converting a high input voltage into a lower output voltage with excellent regulation and fast transient response. This precision voltage regulation system is particularly suited for applications requiring high current, such as central processing units (CPUs), graphics processors (GPUs), and other embedded processors in computing and telecommunications equipment.

With its advanced control architecture, the ADP3186JRUZ-REEL provides accurate voltage regulation by driving up to six parallel power stages, ensuring optimal load distribution and reduced overall thermal stress. This makes it an ideal choice for systems that demand high power density and reliability. The controller operates at a programmable switching frequency that can be optimized for efficiency or component size depending on the application needs.

The device features a 5-bit programmable output voltage setpoint, which allows for precise voltage regulation tailored to the specific requirements of the load. Moreover, it has a precision reference voltage of ±1% over temperature, ensuring consistent performance under varying operating conditions. Its versatility is further enhanced by the integrated soft-start function, which minimizes inrush current during startup, and the power-good output indicator, which provides a system-ready signal once the output has stabilized.

For enhanced system protection, the ADP3186JRUZ-REEL incorporates several safety features such as overvoltage protection (OVP), undervoltage protection (UVP), and overcurrent protection (OCP), safeguarding the device and the system from potential damage due to abnormal operating conditions. The controller is also designed to support dynamic voltage identification (VID) for on-the-fly voltage adjustments, a critical feature for modern power management applications.

The ADP3186JRUZ-REEL comes in a compact TSSOP-28 package, making it suitable for space-constrained applications. Its RoHS compliance ensures that it meets current environmental standards, reducing the environmental impact of electronic components. As a member of ON Semiconductor's extensive portfolio of power management solutions, this synchronous buck controller is a reliable and efficient choice for advanced power conversion applications.

Overall, the ADP3186JRUZ-REEL from ON Semiconductor offers a blend of performance, flexibility, and protection, making it an excellent choice for designers looking to optimize their power supply designs for high-performance systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 22uH 10% 7.96MHz 10Q-Factor Ferrite 0.25A 6Ohm DCR 0805 T/R / CHIP INDUCTOR 22.0UH10% 250MA 6.
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
NXP / Nexperia
IC MCU 8BIT 1.5KB FLASH 8DFN
Lowest to $1.5266
Bourns Inc.
PTC RESET FUSE 30V 200MA 1206
Lowest to $0.0392
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
Littelfuse Inc.
Fuse Blocks and Clips - For 3AG Fuses | FUSE CLIP CARTRIDGE 250V 30A PCB
Need more? Email Us
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us
ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess