EN
  • EN
  • DE

SPC5606SF2VLQ6R

Part No SPC5606SF2VLQ6R
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tape and Reel
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, QSPI, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
The number of I/O 108
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 48K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number SPC5606
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 338192-SPC5606SF2VLQ6R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SPC5606SF2
Introduction Date July 01, 2011
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC5606SF2VLQ6R CAD Model

Description

The NXP SPC5606SF2VLQ6R is a cutting-edge microcontroller that is part of the SPC56 32-bit MCU family, designed for automotive and industrial applications. This microcontroller is built on Power Architecture® technology, which is renowned for its high performance and efficiency. The SPC5606SF2VLQ6R is an ideal choice for developers looking for a reliable and powerful MCU to drive their advanced systems.

Key Features:

  • Core: The MCU features a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, offering a perfect balance between processing power and energy efficiency.
  • Memory: It is equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data handling.
  • Temperature Range: The robust design ensures reliable operation over an extended temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Packages: This microcontroller is available in a 64-pin LQFP package, which is ideal for space-constrained applications.
  • Timers and Control: Multiple timing and control features including a Real-Time Clock, Periodic Interrupt Timer, and Modular I/O System for flexible peripheral configuration.
  • Communication Interfaces: It supports a variety of communication interfaces such as CAN, LIN, SPI, and I2C, enabling easy integration into existing systems and support for complex communication protocols.
  • Security and Safety: The device includes advanced security features with a Memory Protection Unit (MPU) and Error Correction Code (ECC) on both flash and RAM, enhancing system reliability and data integrity.

The SPC5606SF2VLQ6R is designed with a focus on minimizing power consumption without compromising on performance. It is suitable for a wide range of applications, including automotive control units, sensor modules, body electronics, and industrial control systems. With its robust feature set and adherence to stringent automotive and industrial standards, this microcontroller is a reliable foundation for developing sophisticated and durable embedded systems.

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess