EN
  • EN
  • DE

SPC5604PF1VLL6

Part No SPC5604PF1VLL6
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 68
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 40K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number SPC5604
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 338190-SPC5604PF1VLL6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPC5604PF1VLL6 CAD Model

Description

Introducing the SPC5604PF1VLL6 Microcontroller from NXP

The SPC5604PF1VLL6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed specifically for the demanding needs of automotive and industrial applications. This powerful MCU is part of NXP's SPC560x family, which is renowned for its high performance, reliability, and a rich set of features.

Key Features:

  • Advanced e200z0h CPU Core: At the heart of the SPC5604PF1VLL6 lies a 32-bit Power Architecture e200z0h CPU core, running at speeds up to 64 MHz, offering exceptional processing capabilities for complex applications.
  • Memory Resources: With 256 KB of embedded flash memory and 20 KB of RAM, this MCU provides ample space for program storage and efficient data handling, ensuring smooth operation for a variety of tasks.
  • Enhanced Timer System: The device includes a rich set of timers, including Motor Control and General Purpose Timers, offering precise control for time-sensitive operations.
  • Multiple Communication Interfaces: It supports a range of communication protocols such as CAN, LIN, and SPI, enabling seamless integration with other components and systems within the automotive environment.
  • Robust I/O Capabilities: With numerous digital and analog inputs/outputs, the SPC5604PF1VLL6 is highly adaptable to various control and sensing requirements.
  • Automotive-Grade Design: Engineered to meet the stringent requirements of the automotive industry, this MCU operates reliably across extreme temperature ranges and is designed with functional safety in mind.

Applications:

The versatile nature of the SPC5604PF1VLL6 makes it ideal for a broad spectrum of automotive applications, such as engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also lends itself to industrial applications where reliability and performance are paramount.

Quality and Support:

NXP's commitment to quality ensures that the SPC5604PF1VLL6 MCU is manufactured to the highest standards, providing reliable performance over the product's lifespan. Additionally, developers can benefit from NXP's comprehensive technical support and extensive documentation, facilitating a smooth development process from initial design to final production.

With its impressive array of features and capabilities, the SPC5604PF1VLL6 from NXP stands out as a premier choice for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2883 $69.1532
9+ $14.1852 $127.6668
13+ $13.7420 $178.6460
18+ $13.2987 $239.3766
23+ $12.8554 $295.6742
31+ $11.5255 $357.2905
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess