EN
  • EN
  • DE
  • IT

ADP3808JCPZ-RL

Part No ADP3808JCPZ-RL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description High Efficiency Switch Mode Li-Ion Battery Charger | IC CTRLR LI-ION CHARGER 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Battery Pack Voltage 18V
Voltage - Supply (Maximum) 22V
Temperature Range - Operating 0°C ~ 100°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Family Part Number ADP3808
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 077717-ADP3808JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3808JCPZ-RL CAD Model

Description

ON Semiconductor ADP3808JCPZ-RL: High-Efficiency, Synchronous Step-Down DC-DC Converter

The ADP3808JCPZ-RL from ON Semiconductor is a state-of-the-art synchronous step-down DC-DC converter that is designed to deliver high efficiency and reliability for a wide range of applications. This advanced power management IC is capable of driving a load of up to 3 A with excellent line and load regulation, making it an ideal choice for powering core voltages of high-performance processors and chipsets in portable electronics.

Key Features:

  • High Efficiency: The ADP3808JCPZ-RL utilizes a synchronous buck topology which enhances efficiency by minimizing the voltage drop across the power switch, especially beneficial at lower output voltages.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high level of flexibility to meet the specific needs of various applications.
  • Integrated Power MOSFETs: This device includes integrated high-side and low-side power MOSFETs, which simplifies the design and reduces external component count.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating a variety of power sources and ensuring consistent performance across different operating conditions.
  • Thermal Protection: The ADP3808JCPZ-RL features thermal overload protection that shuts down the device to prevent damage from overheating.
  • Overcurrent Protection: Built-in overcurrent protection guards the device and the load against excessive current draw.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications.

Applications:

The ADP3808JCPZ-RL is versatile and can be used in various applications including:

  • Portable and battery-powered devices
  • Notebook computers
  • Graphics cards
  • Networking and telecommunications equipment
  • Office automation (printers, scanners, etc.)

With its exceptional combination of high efficiency, adjustable output voltage, and integrated safety features, the ADP3808JCPZ-RL from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their power supply designs. Whether for consumer electronics or industrial applications, this DC-DC converter stands out with its robust design and versatility.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7535 $57.8235
52+ $2.2592 $117.4784
80+ $2.1887 $175.0960
110+ $2.1183 $233.0130
142+ $2.0478 $290.7876
189+ $1.8365 $347.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess