EN
  • EN
  • DE

DM74LS240N

Part No DM74LS240N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Octal TRI-STATE Buffers/Line Drivers/Line Receivers | IC INVERTER 2CH 4-INP 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 4
Features 3-State
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 22ns at 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 20-PDIP
Manufacturer Package 20-DIP
Family Part Number 74LS240
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 252386-DM74LS240N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian DM74LS240N CAD Model

Description

ON Semiconductor DM74LS240N Octal 3-STATE Buffer/Line Driver/Line Receiver

The DM74LS240N is a high-quality integrated circuit produced by ON Semiconductor, renowned for its reliability and performance in digital systems. This device is part of the 74LS logic family and is designed to be used as an octal buffer and line driver with 3-STATE outputs. It is particularly useful in applications where high drive and fast switching are required.

The DM74LS240N features eight buffers with three-state outputs in a single package, providing a compact and efficient solution for increasing the drive capability of digital signals. This allows the chip to interface with bus lines in a system where multiple peripherals may need to communicate over the same channel. When the output-enable (OE) input is high, the device's outputs are in a high-impedance state, which effectively disconnects the buffer from the bus, preventing any interference with other devices connected to it.

Constructed with bipolar technology, the DM74LS240N offers a robust performance with a typical power dissipation of 95 mW and a wide operating temperature range from 0°C to 70°C. It operates on a supply voltage of 4.75V to 5.25V, making it compatible with standard TTL power levels, and it can drive loads with up to 15 LSTTL loads.

The DM74LS240N is housed in a standard 20-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. Its pin configuration is industry-standard, which facilitates its use as a drop-in replacement for other similar buffers or line drivers.

Applications for the DM74LS240N are diverse, including but not limited to, memory address drivers, bus-oriented systems, and buffer memory address registers. Its ability to quickly switch between driving high-current outputs and being in a high-impedance state makes it an invaluable component for managing data flow in complex digital systems.

ON Semiconductor's commitment to manufacturing high-quality components ensures that the DM74LS240N is a reliable choice for designers and engineers looking for a dependable buffer/line driver for their digital applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 82W
Need more? Email Us
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess