EN
  • EN
  • DE

DM74LS14N

Part No DM74LS14N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Hex Inverter with Schmitt Trigger Inputs | IC INVERTER SCHMITT 6CH 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 4.75V ~ 5.25V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.9V
Max Propagation Delay at V, Max CL 33ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Family Part Number 74LS14
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252355-DM74LS14N
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian DM74LS14N CAD Model

Description

ON Semiconductor DM74LS14N Product Overview

The DM74LS14N from ON Semiconductor is a high-performance, integrated circuit that features six inverting Schmitt triggers in a single package. This device belongs to the 74LS logic family, which is well-known for its low power consumption and high-speed operation. The DM74LS14N is designed to provide enhanced noise immunity and greater input hysteresis compared to standard logic types, making it ideal for transforming slowly changing input signals into sharply defined jitter-free output signals.

Key Features

  • Logic Type: Hex Inverter Schmitt Trigger
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C
  • Package: 14-DIP (0.300", 7.62mm)
  • Propagation Delay Time: Typically 10ns at 5V
  • Current - Output High, Low: 8mA, 8mA
  • Mounting Type: Through Hole

Applications

The DM74LS14N is versatile and can be used in a wide array of applications. It is particularly useful in signal conditioning, pulse shaping, and in circuits where noise immunity is critical. Common applications include:

  • Waveform shaping
  • Signal processing
  • Debouncing switches and relays
  • Oscillator circuits
  • Logic systems requiring high noise immunity

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the DM74LS14N is no exception. Each device undergoes rigorous testing to ensure it meets the industry standards for performance and durability. This product is RoHS compliant, indicating that it is manufactured with the restriction of certain hazardous substances in electrical and electronic equipment.

Conclusion

For designers looking for a reliable Schmitt trigger solution, the DM74LS14N provides the perfect balance of power efficiency and high-speed operation. Its enhanced noise immunity and hysteresis make it a solid choice for applications requiring clean and stable signal processing. The DIP-14 package allows for easy integration into a wide range of electronic circuits. With ON Semiconductor's reputation for quality, the DM74LS14N stands as a dependable component for both simple and complex digital systems.

You May Also Be Interested in

ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,398 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess