Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Pulse
Win Source Part Number 346511-PE-65866T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65866T CAD Model

Description

The PE-65866T is an Ethernet transformer produced by Pulse Electronics, engineered for 10/100/1000Base-T applications. It provides crucial electrical isolation and impedance matching between the Ethernet PHY and the network cable, ensuring reliable data transmission while safeguarding sensitive circuitry from voltage surges and electrical interference. The 'T' suffix commonly denotes the component's termination or packaging style, typically tailored for automated assembly processes.

Applications

  • Ethernet network interfaces
  • Routers
  • Switches
  • Network Interface Cards (NICs)
  • Embedded systems with Ethernet connectivity

Features

  • Supports 10/100/1000Base-T Ethernet speeds
  • Meets IEEE 802.3 standards for Ethernet
  • Provides electrical isolation
  • Optimized for signal integrity
  • Compact size for space-constrained applications

Benefits

  • Enhances the reliability of Ethernet connections
  • Protects sensitive components from electrical damage
  • Ensures compliance with industry standards
  • Improves signal quality and reduces data errors
  • Facilitates integration into a variety of networking devices

Additional Details

The PE-65866T transformer is defined by specific inductance, leakage inductance, interwinding capacitance, and turns ratio parameters, all meticulously engineered to optimize signal transmission characteristics for Gigabit Ethernet. It minimizes insertion loss and maximizes return loss, preventing signal reflections and ensuring optimal performance. The physical package is designed for automated assembly processes, particularly surface mount technology (SMT) and reflow soldering. The insulation voltage rating is specified to withstand high voltage transients, providing a robust barrier against electrical hazards. The component operates within a defined temperature range, usually specified for commercial or industrial applications. The transformer contributes to common-mode noise rejection, improving overall signal quality. Detailed specifications are available from Pulse Electronics, covering parameters like frequency response, impedance matching, and isolation voltage.

You May Also Be Interested in

Sumida America Components Inc.
CMC 10MH 200MA 2LN TH
Need more? Email Us
ECAD model for LF1290NP-103
Eaton Bussmann
CMC 350UH 2A 2LN SMD / 350 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 2A DCR 40mOhm (Typ)
Lowest to $4.3985
ECAD model for CMS3-8-R
TDK Corporation
Ind Common Mode Choke 10mH 1.1A 400mOhm -30% to 50% Wirewound 4-Pin Radial Tray
Need more? Email Us
ECAD model for B82731H2112A30
Schurter Inc.
CMC 20A 3LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0329-20D6
Murata Electronics North America
CMC 2A 2LN 500 OHM SMD AEC-Q200
Lowest to $0.9101
ECAD model for DLW5ATH501MQ2L
Wurth Electronics Inc
CMC 2.5MH 10.3A 2LN TH
Need more? Email Us
ECAD model for 744830025103
Bourns Inc.
Inductance range: 10 to 6500 μH
Lowest to $0.8073
ECAD model for SRF0905-501Y
Sunlord
CMC 330MA 2LN 180 OHM SMD / 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100 MHz 330mA DCR 350mOhm
Lowest to $0.0588
ECAD model for SDCW2012-2-181TF
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention