EN
  • EN
  • DE

LCA710S

Part No LCA710S
Manufacturer IXYS
Catalog HOT - SALES and EOL Components
Description SSR RELAY SPST-NO 1A 0-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style SMD
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 60V
Load Current 1A
On-State Resistance (Maximum) 500 mOhms
Termination Style Gull Wing
Manufacturer Package 6-SMD
Supplier Device Package 6-SMD
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 77156-LCA710S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCA710S CAD Model

Description

The supply and demand status of this component is balanced.

  • Manufacturer: IXYS
  • Win Source Part Number: 77156-LCA710S
  • Circuit: SPST-NO (1 Form A)
  • Load Current: 1A
  • Output Type: AC, DC
  • Packaging: Tube
  • Termination Style: Gull-Wing
  • On-State Resistance (Maximum): 500 mOhms
  • Load Voltage: 0V ~ 60V
  • Manufacturer Pack Quantity: 50

You May Also Be Interested in

Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9044 $53.1396
21+ $4.8447 $101.7387
32+ $4.6933 $150.1856
45+ $4.5419 $204.3855
57+ $4.3905 $250.2585
77+ $3.9363 $303.0951
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess