EN
  • EN
  • DE

DS75176BTN

Part No DS75176BTN
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS75176
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586771-DS75176BTN
Ultra Librarian 3D Model Ultra Librarian DS75176BTN CAD Model

Description

The DS75176BTN is a versatile transceiver product from Texas Instruments, designed to provide robust communication in balanced transmission lines. This integrated circuit is specifically engineered to meet the standards of the RS-485 and RS-422 serial communication protocols, making it an ideal choice for industrial, networking, and telecommunication applications.

Key Features

  • Compatibility: Fully compliant with RS-485 and RS-422 standards.
  • Differential Bus Design: Designed for bidirectional data communication on multipoint bus transmission lines.
  • High-Speed Operation: Capable of operating at speeds up to 10 Mbps, suitable for high-speed data transfer requirements.
  • Tri-State Outputs: Features driver and receiver outputs that can be placed in a high-impedance state, allowing for bus line sharing in multi-drop configurations.
  • Thermal Shutdown Protection: Equipped with a thermal shutdown feature to prevent damage from excessive power dissipation.
  • Wide Supply Voltage Range: Operates from a single 5V supply, with a range of 4.75V to 5.25V.
  • Low Power Consumption: Designed for low power draw, making it suitable for energy-sensitive applications.

Applications

The DS75176BTN transceiver is a versatile component that can be used in a wide array of applications due to its robust performance in challenging environments and its compatibility with popular communication standards. It's commonly found in:

  • Industrial control systems
  • Building automation
  • Network equipment
  • Data acquisition systems
  • Point of sale equipment

Package Details

The device is available in a DIP-8 (Dual In-line Package) and SOIC-8 (Small Outline Integrated Circuit) package, offering flexibility for various PCB designs and space constraints. Its pinout is designed for easy PCB routing and minimal external components, simplifying the design and implementation process.

Conclusion

With its mix of high-speed data transfer, thermal protection, and compatibility with industry-standard communication protocols, the DS75176BTN from Texas Instruments stands out as a reliable choice for designers looking to implement robust data communication in their systems. Its versatility and performance make it a staple in the toolbox of electronic engineers worldwide.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess