Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x4)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 129674-LM4895LD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4895LD CAD Model

Description

The LM4895LD is a high-performance, top-quality audio amplifier produced by Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and embedded processing products.

  • Amplifier Type: Mono, bridge-connected audio power amplifier
  • Power Output: 1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
  • Micro-Power Shutdown: Significantly reduces power consumption when the device is not in use
  • Volume Control: High-quality, low-noise volume control
  • Pop & Click Circuitry: Eliminates noises during turn-on and turn-off transitions
  • Package: Space-saving, surface-mount package
  • RoHS Compliant: Yes
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

ON Semiconductor
IC AMP CLASS AB MONO 6W 44SSOP / Amplifier IC 1-Channel (Mono) Class AB 44-SSOPK
Need more? Email Us
ECAD model for LA4425PV-TLM-H
National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ
ON Semiconductor
IC AMP STEREO HEADPHONE 12WQFN
Need more? Email Us
ECAD model for NCP2811AMTTXG
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LD
Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.3322
ECAD model for TLV320ADC5120IRTER
Texas Instruments
20-W STEREO CLASS-D AUDIO POWER AMPLIFIER | IC AMP AUDIO PWR 21.8W D 48TQFP
Need more? Email Us
ECAD model for TPA3100D2PHPRG4
Analog Devices Inc.
IC AMP CLASS D MONO 3.1W 16WLCSP / Amplifier IC 1-Channel (Mono) Class D 16-WLCSP (1.92x1.94)
Lowest to $3.5188
ECAD model for SSM2529ACBZ-R7
Texas Instruments
AUTOMOTIVE 4-CH ANALOG AND 4-CH / ADC, Audio 16 b, 20 b, 24 b, 32 b 768kHz DSP, I²C, I²S, SPI 32-WQFN (5x5)
Lowest to $14.1195
ECAD model for PCM6480QRTVRQ1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3601 $56.6424
58+ $1.9365 $112.3170
90+ $1.8759 $168.8310
124+ $1.8154 $225.1096
160+ $1.7549 $280.7840
214+ $1.5734 $336.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,196 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention