EN
  • EN
  • DE

CS8190EDWF20G

Part No CS8190EDWF20G
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC DRIVER 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Driver
Applications Automotive
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number CS8190
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 97119-CS8190EDWF20G
Ultra Librarian 3D Model Ultra Librarian CS8190EDWF20G CAD Model

Description

The ON Semiconductor CS8190EDWF20G is a high-performance, precision air-core tachometer/ speedometer driver IC designed to meet the rigorous demands of automotive and industrial applications. This versatile integrated circuit is engineered to provide reliable and accurate readings for a wide range of speed sensing tasks.

Key Features

  • High Precision: The CS8190EDWF20G delivers precise control over the movement of an air-core meter's needle, ensuring accurate speedometer or tachometer readings.
  • Wide Voltage Range: Operating over a broad voltage range, this IC is flexible for use in various circuit configurations and can withstand the challenging conditions of automotive environments.
  • Temperature Stability: Built to perform consistently across a wide temperature range, this product maintains its accuracy even under the thermal stresses typical of under-hood automotive applications.
  • Robust Output Drive: With a robust output drive capability, the CS8190EDWF20G can handle air-core gauges with ease, ensuring smooth and responsive needle movement.
  • Low Power Consumption: Designed for efficiency, the IC operates with minimal power draw, making it suitable for battery-powered applications or energy-conscious designs.

Applications

The CS8190EDWF20G is ideal for a variety of applications, including:

  • Automotive dashboards
  • Motorcycle speedometers
  • Industrial equipment speed gauges
  • Marine speedometers and tachometers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the CS8190EDWF20G is no exception. It is manufactured to stringent standards, ensuring reliability and performance in the field. This product is a testament to ON Semiconductor's dedication to providing components that system designers can trust for their critical applications.

Ordering Information

The CS8190EDWF20G is available in a 20-lead wide-body SOIC package, providing ease of integration into existing and new designs. For detailed specifications, or to place an order, please refer to the ON Semiconductor website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess