EN
  • EN
  • DE

CP3001RN-TL

Part No CP3001RN-TL
Manufacturer Power Integrations
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052959-CP3001RN-TL
Categories OEM Parts(C-E)
Manufacturer Power Integrations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP3001RN-TL CAD Model

Description

The CP3001RN-TL is an integrated offline switcher IC belonging to the CAPZero™ family from Power Integrations. This family of ICs is designed to automatically discharge X capacitors safely after the AC input is disconnected, improving power supply efficiency and reducing power consumption in standby mode. The CP3001RN-TL specifically allows meeting safety standards while minimizing power losses associated with X capacitor discharge resistors.

Applications

  • Power supplies for consumer electronics
  • Power adapters for mobile devices and laptops
  • LED lighting power supplies
  • Industrial power supplies
  • Any application requiring X capacitor discharge compliance and low standby power consumption

Features

  • X Capacitor Discharge IC: Provides automatic and safe discharge of X capacitors.
  • Integrated High-Voltage Switches: Simplifies design and reduces component count.
  • Low Power Consumption: Minimizes standby power losses.
  • Meets Safety Standards: Ensures compliance with global safety regulations (e.g., IEC 60950, IEC 62368).
  • Automatic Operation: No external control signals are required.
  • Robust Design: Provides reliable operation in harsh environments.
  • Reduces System Cost: Eliminates the need for large discharge resistors.

Benefits

  • Improved Energy Efficiency: Reduces standby power consumption, saving energy and lowering operating costs.
  • Simplified Design: Reduces component count and simplifies the power supply design process.
  • Enhanced Safety: Ensures safe discharge of X capacitors, protecting users from potential hazards.
  • Lower System Cost: Eliminates the need for high-value, high-wattage discharge resistors.
  • Compliance with Regulations: Facilitates compliance with global safety and energy efficiency standards.

Additional Details

The CP3001RN-TL operates by automatically disconnecting the X capacitor discharge resistors when AC power is present and reconnecting them when AC power is removed. This minimizes power losses during normal operation while ensuring safe discharge when the power supply is disconnected. The IC uses internal high-voltage MOSFETs to perform the switching function. It is designed to operate over a wide input voltage range and can handle various X capacitor values. The device is typically available in a small outline package (SOP) or similar surface-mount package. The device requires minimal external components, simplifying the board layout and reducing the overall system footprint. Detailed application notes and design guides are available from Power Integrations to assist designers in implementing the CP3001RN-TL in their power supply designs. Proper selection of the X capacitor value is crucial for optimal performance and safety. The device is designed to operate reliably under various operating conditions, including temperature variations and voltage fluctuations.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess