EN
  • EN
  • DE

MF72-010D15

Part No MF72-010D15
Manufacturer Cantherm
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 5A 17.5MM / Inrush Current Limiter 10 Ohms ±20% 5 A 0.689" (17.50mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Inrush Current Limiters (ICL)
Mfr Cantherm
Series MF72
Package Bulk
R @ 25°C 10 Ohms
Tolerance ±20%
Current - Steady State Max 5 A
R @ Current 180 mOhms
Diameter 0.689" (17.50mm)
Lead Spacing 0.394" (10.00mm)
Standard Package 200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Win Source Part Number 1340331-MF72-010D15
Ultra Librarian 3D Model Ultra Librarian MF72-010D15 CAD Model

Description

The MF72-010D15 is an electronic component manufactured by Cantherm.

  • Series: MF72
  • Application: Inrush Current Limiters (ICL)
  • Tolerance: ±20%
  • Steady State Current Max: 5A

You May Also Be Interested in

EPCOS (TDK)
ICL 16 OHM 20% 3A 8.5MM
Need more? Email Us
EPCOS (TDK)
ICL 40 OHM 20% 3.4A 15MM
Need more? Email Us
Amphenol Advanced Sensors
ICL 30 OHM 25% 1.5A 10.16MM
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 8.4A 15MM
Need more? Email Us
Ametherm
ICL 5 OHM 10% 6A 15.24MM
Need more? Email Us
Ametherm
ICL 5 OHM 15% 7A 15.24MM
Need more? Email Us
Ametherm
ICL 10 OHM 15% 6A 12.7MM
Need more? Email Us
Ametherm
ICL 4 OHM 15% 8A 15.24MM
Need more? Email Us
EPCOS (TDK)
ICL 60 OHM 20% 4A 15MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess