EN
  • EN
  • DE

CS4121EDWFR20G

Part No CS4121EDWFR20G
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description Low Voltage Precision Air-Core Tach/Speedo Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Sensor Interface
Input Type Voltage
Output Type Differential
Operating Supply Current 125mA
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1163123-CS4121EDWFR20G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS4121
Introduction Date July 26, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS4121EDWFR20G CAD Model

Description

ON Semiconductor CS4121EDWFR20G Overview

The CS4121EDWFR20G is a cutting-edge electronic component from ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronics, offering both reliability and performance for a wide range of applications.

Key Features

  • High Precision: The CS4121EDWFR20G is engineered for accuracy, ensuring stable and reliable operation in various conditions.
  • Durability: Manufactured with robust materials, it stands up to the wear and tear of everyday use, making it suitable for industrial applications.
  • Energy Efficiency: This component is designed for low power consumption, helping to reduce the overall energy footprint of the devices it powers.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it ideal for compact electronic assemblies.

Applications

The CS4121EDWFR20G is versatile and can be integrated into a variety of devices. Common applications include:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive systems, particularly in vehicle safety and infotainment
  • Industrial machinery for automation and control systems
  • Healthcare devices, including diagnostic and monitoring equipment

Technical Specifications

ON Semiconductor ensures that the CS4121EDWFR20G meets stringent technical specifications. It operates within a specified temperature range and adheres to industry standards for electronic components. The product comes in a package that is designed for optimal electrical and thermal performance.

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products. The CS4121EDWFR20G is produced in facilities that are compliant with international standards, ensuring that each component meets global regulatory requirements. Customers can trust in the reliability and safety of this product for their critical applications.

Ordering and Availability

The CS4121EDWFR20G is available for order through ON Semiconductor's distribution network. Detailed product information, including datasheets and support resources, can be accessed online to assist with product integration and utilization.

In summary, the CS4121EDWFR20G from ON Semiconductor is a highly reliable and efficient component that is suitable for a wide array of electronic applications. Its combination of precision, durability, and energy efficiency makes it a valuable addition to any electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess