EN
  • EN
  • DE

MMBF4391LT1

Part No MMBF4391LT1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET SS N-CHAN 30V SOT23 / JFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr ON Semiconductor
Series *
Package Cut Tape (CT)
Product Status Obsolete
Base Product Number MMBF43
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 805037-MMBF4391LT1
Ultra Librarian 3D Model Ultra Librarian MMBF4391LT1 CAD Model

Description

Product Overview: MMBF4391LT1 - ON Semiconductor

The MMBF4391LT1 from ON Semiconductor is a high-performance N-Channel JFET (Junction Field Effect Transistor) that stands out for its robust design and versatile applications. This compact semiconductor device is engineered to deliver efficient and reliable performance in a wide range of electronic circuits.

Key Features

  • High Voltage Tolerance: The MMBF4391LT1 is designed to handle high voltages efficiently, making it suitable for applications that require high voltage operation.
  • Low Leakage: This JFET boasts a low leakage current, which ensures minimal power loss and enhances the overall efficiency of the circuit.
  • Fast Switching: With its rapid switching capabilities, the MMBF4391LT1 can be used in circuits that require quick response times.
  • Low On-Resistance: The device features low on-resistance, which minimizes the power dissipation and helps in maintaining a cooler operating temperature.
  • Surface Mount Package: The transistor comes in a SOT-23 package, which is ideal for space-constrained applications and allows for easy integration into surface mount technology (SMT) processes.

Applications

The MMBF4391LT1 is versatile and can be used in a variety of applications, including:

  • Switching and amplifier circuits
  • Analog switches
  • Choppers and commutators
  • Audio signal processing
  • High-impedance buffer circuits

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MMBF4391LT1 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and applications.

Environmental Compliance

The MMBF4391LT1 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In conclusion, the MMBF4391LT1 N-Channel JFET from ON Semiconductor is a reliable and efficient solution for designers who require a high-performance transistor that can operate under high voltages while providing fast switching and low leakage. Its SOT-23 package makes it a practical choice for compact electronic assemblies, and its compliance with RoHS directives aligns with modern environmental standards.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.2132
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Panasonic
JFET N-CH 2MA 100MW SSSMINI-3 / JFET N-Channel 2 mA 100 mW Surface Mount SSSMini3-F2
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1206 $57.8880
1,170+ $0.0990 $115.8300
1,810+ $0.0959 $173.5790
2,490+ $0.0929 $231.3210
3,220+ $0.0898 $289.1560
4,315+ $0.0804 $346.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention