EN
  • EN
  • DE

TF208TH-4-TL-H

Part No TF208TH-4-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW VTFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 140μA @ 2V
Current Drain (Id) - Max 1mA
Voltage - Cutoff (VGS off) @ Id 100mV @ 1μA
Max Input Capacitance 5pF @ 2V
Maximum Power Dissipation 100mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package VTFP
Win Source Part Number 053748-TF208TH-4-TL-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF208TH-4-TL-H CAD Model

Description

Introducing the TF208TH-4-TL-H from ON Semiconductor

The TF208TH-4-TL-H is a state-of-the-art electronic component designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to delivering high-quality, reliable, and efficient solutions for a wide range of electronic applications.

Key Features

  • High Performance: The TF208TH-4-TL-H is built to offer excellent performance in various applications, ensuring that devices function smoothly and efficiently.
  • Durability: Designed with longevity in mind, this component is made to withstand the test of time, providing consistent performance over its lifespan.
  • Energy Efficiency: With energy conservation being a crucial aspect of modern electronics, the TF208TH-4-TL-H is optimized for low power consumption, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the TF208TH-4-TL-H makes it suitable for a diverse array of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control units
  • Communication devices

Technical Specifications

The TF208TH-4-TL-H boasts technical specifications that cater to demanding electronic circuits and systems:

  • Type: This product is classified as a semiconductor device, specifically designed to meet the needs of complex electronic systems.
  • Quality Assurance: ON Semiconductor ensures that each unit of the TF208TH-4-TL-H meets rigorous quality standards, providing customers with peace of mind regarding their investment.
  • Package: The component comes in a package that is designed for optimal integration into various circuit designs, allowing for flexibility and ease of use in the design process.

Why Choose the TF208TH-4-TL-H?

Choosing the TF208TH-4-TL-H for your electronic projects means selecting a product that offers reliability, efficiency, and high performance. ON Semiconductor's dedication to innovation is reflected in this component, ensuring that your applications are powered by some of the best technology available in the market. Whether you are working on cutting-edge automotive technology or designing the next generation of consumer electronics, the TF208TH-4-TL-H is an excellent choice for your semiconductor needs.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
JFET P-CH 30V TO-18 / JFET Through Hole TO-206AA (TO-18)
Need more? Email Us
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess