Products specifications Report Issue?

Categories Uncategorized
Manufacturer 3Peak
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840802-TP1941-TR
Ultra Librarian 3D Model Ultra Librarian TP1941-TR CAD Model

Description

The TP1941-TR is a transistor from 3Peak that is categorized as an uncategorized product.

  • Supply and Demand Status: balanced
  • Applications: power supplies, motor control, and inverters
  • Description: It is a reliable and durable transistor that can withstand harsh environments and extreme temperatures.
  • Maximum Power Dissipation: 480W
  • Drain-to-Source Breakdown Voltage (Vds): 200V
  • Continuous Drain Current (Id): 86A
  • Rds On (Maximum) @ Id, Vgs: 29mOhm @ 500mA, 10V
  • Gate-Source Voltage(th) (Maximum) @ Id: 5V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 90nC @ 10V
  • Gate-Source Voltage (Vgs) (Max): ±30V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 4500pF @ 25V

You May Also Be Interested in

Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Exar Corporation
Lowest to $18.2799
ECAD model for XRT83G10A
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1888 $50.0320
650+ $0.1549 $100.6850
1,000+ $0.1501 $150.1000
1,380+ $0.1452 $200.3760
1,785+ $0.1404 $250.6140
2,385+ $0.1259 $300.2715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,900 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention