EN
  • EN
  • DE

CD4520BCN

Part No CD4520BCN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description (N) DUAL BINARY UP COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Part Status Obsolete (End Of Life)
Logic Type Binary Counter
Direction Up
Number of Elements 2
Part Number Series 4520
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813855-CD4520BCN
Ultra Librarian 3D Model Ultra Librarian CD4520BCN CAD Model

Description

The CD4520BCN is a high-quality dual binary counter from ON Semiconductor, designed to meet the needs of complex digital systems. This integrated circuit is part of the 4000 series CMOS logic family, known for its robust performance and low power consumption. The device features two independent counters, each capable of counting from 0 to 15, making it an essential component for a variety of counting applications.

Key Features

  • Counting Capability: Each counter can count up to 16 binary increments, providing a 4-bit binary output.
  • Dual Counters: The device includes two separate counters that can be used independently or cascaded for extended counting range.
  • Wide Operating Voltage: The CD4520BCN operates across a voltage range of 3V to 18V, accommodating various power supply levels.
  • Low Power Consumption: As part of the CMOS family, this counter is designed for minimal power draw, making it suitable for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring reliable performance in electrically noisy environments.
  • Direct Clear Function: Each counter can be quickly reset to zero with an external clear input, simplifying control logic.

Applications

The CD4520BCN is versatile and can be used in various digital applications such as:

  • Timers and counters in consumer electronics
  • Frequency dividers in communication systems
  • Digital clocks and watches
  • Process control counters and sequencers
  • Automotive systems

Product Specifications

The CD4520BCN comes in a standard 16-pin DIP (Dual In-line Package) making it easy to integrate into both prototyping breadboards and final product PCBs. ON Semiconductor's commitment to quality ensures that the CD4520BCN meets the stringent requirements necessary for industrial and commercial applications.

Whether you're designing a simple counter or a complex digital system, the ON Semiconductor CD4520BCN offers the reliability and functionality necessary to achieve your design goals.

You May Also Be Interested in

Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess