EN
  • EN
  • DE

SN74LV393APWRG4

Part No SN74LV393APWRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255274-SN74LV393APWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV393APWRG4 CAD Model

Description

Product Overview: SN74LV393APWRG4

The SN74LV393APWRG4 is a high-performance, dual 4-bit binary counter integrated circuit, expertly crafted by Texas Instruments to deliver reliable and efficient performance for a wide range of digital applications. This precision-engineered component is part of the 74LV family and is designed to operate with a low-voltage power supply, making it suitable for battery-operated and portable devices where power conservation is crucial.

Key Features

  • Low-Voltage Operation: The SN74LV393APWRG4 operates at a voltage range of 2V to 5.5V, providing versatile compatibility with various logic levels and ensuring low power consumption.
  • Dual 4-Bit Counter: This IC contains two independent 4-bit binary counters, each having a separate clock input for added flexibility in circuit design and application.
  • High-Speed Performance: With a typical clock frequency of 140 MHz at 5V, this device ensures high-speed operation, making it suitable for high-frequency counting applications.
  • Direct Clear Function: Each counter comes equipped with a clear function, allowing for immediate resetting of the counter's value to zero, which is essential for precise timing and control operations.

Applications

The SN74LV393APWRG4 is versatile and can be used in a variety of electronic systems. Its primary applications include:

  • Frequency counters
  • Time measurement and event counting
  • Real-time clocks
  • Process control systems
  • Embedded systems

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the SN74LV393APWRG4 offers a compact footprint for space-constrained applications. The device's surface-mount package is ideal for automated assembly processes and contributes to a reduction in overall board space. Texas Instruments is committed to the highest standards of quality and reliability, ensuring that this product meets stringent industry requirements for performance and longevity.

Conclusion

As a product of Texas Instruments, a leader in semiconductor innovation, the SN74LV393APWRG4 is a testament to the company's dedication to providing advanced solutions that meet the evolving demands of modern electronics. Whether used in consumer gadgets or industrial machinery, this dual 4-bit binary counter is engineered to offer precision, durability, and energy efficiency.

You May Also Be Interested in

ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9221 $50.7155
120+ $0.8638 $103.6560
180+ $0.8346 $150.2280
260+ $0.7762 $201.8120
335+ $0.7471 $250.2785
420+ $0.7179 $301.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,620 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess