EN
  • EN
  • DE

74AC163TTR

Part No 74AC163TTR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 200MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74AC163
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130338-74AC163TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC163TTR CAD Model

Description

The 74AC163TTR is a high-speed, integrated circuit manufactured by STMicroelectronics, which is part of the 74AC series known for its advanced high-speed CMOS technology. This particular device is a synchronous presettable binary counter designed to offer exceptional counting and frequency division performance in a wide range of applications.

Featuring a 4-bit binary counter with synchronous clear, the 74AC163TTR is capable of operating at very high speeds with a typical clock frequency of up to 140 MHz. The counter is incremented on the rising edge of the clock signal when the count enable input is in the active state, providing precise control over counting sequences.

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, specifically in a 16-lead package with a part number suffix of "TTR," indicating tape and reel packaging suitable for automated assembly processes. This package type is ideal for space-constrained applications, as it offers a reduced footprint on printed circuit boards (PCBs) while maintaining high performance and reliability.

One of the key features of the 74AC163TTR is its synchronous reset function, which allows the user to reset the counter to zero, or any other preset value, on the fly without waiting for a clock cycle. This feature is essential for applications requiring precise timing adjustments or rapid initialization.

The 74AC163TTR also provides additional functionality, such as a carry output for cascading multiple counters to create extended counting ranges. This makes it a versatile choice for complex digital systems that require multi-digit counting capabilities.

The robust design of the 74AC163TTR ensures it can operate across a wide temperature range, typically from -55°C to 125°C, making it suitable for industrial applications that may be subject to harsh environmental conditions.

Overall, the 74AC163TTR from STMicroelectronics is a reliable and efficient solution for designers looking for a high-speed, synchronous binary counter with advanced features and a compact package. Whether used in digital systems, instrumentation, or automation, this integrated circuit is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $20.3732
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess