EN
  • EN
  • DE

STM819LDS6E

Part No STM819LDS6E
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8TSSOP  /  Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.65V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number STM819
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250944-STM819LDS6E
Ultra Librarian 3D Model Ultra Librarian STM819LDS6E CAD Model

Description

Introducing the STM819LDS6E Microcontroller from STMicroelectronics

The STM819LDS6E is a cutting-edge microcontroller unit (MCU) brought to you by STMicroelectronics, a leader in semiconductor solutions. This powerful and versatile MCU is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust architecture and rich set of features.

At the heart of the STM819LDS6E is an advanced ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. This core provides the perfect balance between power efficiency and processing capability, making it ideal for applications that require both attributes. With its 32-bit architecture, the STM819LDS6E delivers high-performance computing capabilities that can handle complex algorithms and control tasks with ease.

The STM819LDS6E is equipped with a comprehensive set of peripherals that enhance its functionality and ease of integration into various systems. It includes multiple communication interfaces such as I2C, SPI, and USART, which allow for seamless connectivity with other devices and systems. Additionally, the MCU features a 12-bit analog-to-digital converter (ADC) for accurate analog signal measurement, as well as a range of timers and watchdogs to ensure reliable operation and system management.

With a focus on flexibility, the STM819LDS6E also provides ample memory resources, including up to 64 KB of Flash memory and 8 KB of SRAM. This generous memory allocation enables the storage of complex programs and the efficient handling of data without compromising performance. Furthermore, the device supports a wide operating voltage range from 2.0V to 3.6V, which allows it to be used in various power environments.

The STM819LDS6E is also designed with power-saving features in mind. Its low-power modes, such as Sleep, Stop, and Standby, help to reduce power consumption when the MCU is not in active use, thereby extending the battery life of portable devices.

Committed to quality and reliability, STMicroelectronics ensures that the STM819LDS6E meets stringent industry standards. This microcontroller is a reliable choice for designers and engineers looking to develop high-performance, energy-efficient products with a quick time-to-market.

Whether you are working on smart sensors, home automation systems, or battery-operated devices, the STM819LDS6E from STMicroelectronics provides the technological foundation needed to create innovative and competitive solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess