EN
  • EN
  • DE

74VHC161SJ

Part No 74VHC161SJ
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 4-Bit Binary Counter with Asynchronous Clear | IC COUNTER BINARY 4BIT 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74VHC161
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133499-74VHC161SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC161SJ CAD Model

Description

Product Overview: 74VHC161SJ from ON Semiconductor

The 74VHC161SJ is a high-speed CMOS device from ON Semiconductor, designed to meet the requirements of low power consumption and robust high-speed performance. It is a synchronous presettable binary counter that integrates advanced silicon-gate CMOS technology to provide a reliable and efficient solution for various digital counting applications.

Key Features

  • High-Speed Operation: The 74VHC161SJ operates at high speeds, making it suitable for applications requiring fast counting capabilities.
  • Low Power Dissipation: Its CMOS technology ensures low power consumption, which is ideal for battery-operated devices and power-sensitive applications.
  • Synchronous Counting: Synchronous counting allows for more precise and reliable operation, as the counter advances on the clock's rising edge.
  • Presettable Count: The counter can be preset to any desired value using the parallel inputs, providing flexibility for various counting requirements.
  • Multiple Counting Modes: It features both up-counting and down-counting modes, enhancing its versatility in different types of digital systems.
  • Clear Function: The device includes a clear function that resets the counter to zero, ensuring ease of use and control within a circuit.

Applications

The 74VHC161SJ is suitable for a wide range of applications, including:

  • Industrial control systems
  • Process counters
  • Timers
  • Data processing systems
  • Frequency dividers

Technical Specifications

With its 16-pin SOIC package, the 74VHC161SJ is not only compact but also easy to integrate into various circuit designs. It operates over a broad voltage range and has a significant fan-out capability, driving multiple inputs without degradation of signal quality. The device's specifications are designed to be compatible with TTL levels, allowing for easy interface with existing digital systems.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 74VHC161SJ is no exception. It undergoes rigorous testing to ensure it meets the high standards expected of ON Semiconductor products, guaranteeing performance and reliability in even the most demanding conditions.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8218
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess