The CAT9532WI is a high-performance, 16-bit I/O port expander with an integrated LED driver, designed by ON Semiconductor. This versatile component is ideal for applications requiring the control of numerous LEDs, such as status indicators, backlighting, and various other visual indicators. The CAT9532WI's compact design and I²C-compatible interface make it perfect for use in space-constrained environments where multiple LEDs are necessary.
Key Features
- 16-bit I/O Port Expander: Provides additional I/O ports for microcontroller-based systems, enhancing their capability to control multiple devices.
- Integrated LED Driver: Each I/O port can be used to drive LEDs with constant current, ensuring uniform brightness and extended LED life.
- I²C Interface: Features a fast I²C interface that supports 400 kHz serial clock frequency, allowing for quick communication with microcontrollers or other I²C devices.
- Programmable Blink Rate: Offers programmable blink rates and duty cycles, giving developers the flexibility to create custom visual effects and notifications.
- Output Current Control: Individual LED current can be set via external resistors, providing precise control over the brightness of each LED.
- Low Standby Current: Designed for power-sensitive applications, the CAT9532WI has a low standby current, which helps to minimize power consumption when not actively driving LEDs.
- Wide Operating Voltage Range: Operates over a broad voltage range from 2.3V to 5.5V, making it suitable for various applications and logic levels.
Applications
The CAT9532WI is highly adaptable and can be used in a wide array of applications. These include:
- LED status indicators for networking equipment, computers, and peripherals
- Backlighting control for LCD displays, keypads, and other user interfaces
- Industrial control systems requiring visual alerts and indicators
- Automotive interior and dashboard lighting
- Portable electronics where extended battery life is crucial
Overall, the CAT9532WI from ON Semiconductor is an efficient and reliable solution for expanding I/O capabilities and driving LEDs in a wide range of electronic systems.