EN
  • EN
  • DE

SEC1603C

Part No SEC1603C
Manufacturer Sanken
Catalog Optics - LEDs - Light Pipes
Description LED Uni-Color Hi-Lum. Red 660nm 2-Pin SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
RoHS Compliant
Win Source Part Number 969093-SEC1603C
Categories Optics - LEDs - Light Pipes
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SEC1603C CAD Model

Description

The SEC1603C is a power MOSFET manufactured by Sanken. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Power Supplies: Used in switching power supplies for efficient power conversion.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels.
  • Motor Control Circuits: Suitable for motor control applications, providing efficient switching and control.
  • Inverters: Used in inverter circuits to convert DC power to AC power.
  • Lighting Systems: Used in LED lighting systems for dimming and control.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • High Avalanche Capability: Provides robust performance under transient conditions.
  • TO-252 Package: Allows for efficient heat dissipation.
  • RoHS Compliant: Environmentally friendly, complying with RoHS standards.

Benefits

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses.
  • Robust Performance: High avalanche capability ensures reliable operation under transient conditions.
  • Efficient Heat Dissipation: TO-252 package facilitates effective heat removal.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications

The SEC1603C is a Power MOSFET. Key specifications typically include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and total gate charge (Qg). The operating temperature range and power dissipation capability are also crucial. The specific values for these parameters would depend on the exact model. The TO-252 package provides good thermal performance.

You May Also Be Interested in

Rohm Semiconductor
LED ORANGE CLEAR 2PLCC SMD / Orange 605nm LED Indication - Discrete 1.9V 2-PLCC
Lowest to $0.5186
Rohm Semiconductor
Lowest to $0.3016
Rohm Semiconductor
LED, SMD, 1208, ORANGE; Luminous Intensity: 10mcd; Forward Current If Max: 20mA; Lens Shape: Rectangular; SVHC: No...
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED 0603 SMD / Green 564nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Lowest to $0.0772
Bivar Inc.
LED RED CLEAR 0402 SMD / Red 631nm LED Indication - Discrete 2.1V 0402 (1005 Metric)
Need more? Email Us
Rohm Semiconductor
LED Uni-Color Green 563nm 2-Pin T-1 Bulk
Need more? Email Us
Rohm Semiconductor
HIGH BRIGHTNESS CHIP LED WITH RE / White LED Indication - Discrete 3.3V 2-PLCC
Lowest to $1.2964
Bivar Inc.
LED YELLOW CLEAR 0603 SMD / Yellow 592nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Need more? Email Us
Rohm Semiconductor
LED Single Uni-Color Yellow Green 572nm 20mA 2-Pin 1305 T/R
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess