Products specifications Report Issue?

Manufacturer RF Micro Devices
Category RF/IF and RFID
Family RF Amplifiers
Win Source Part Number 182748-RF2361SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF2361SR CAD Model

Description

The RF2361SR is a highly integrated single-chip transceiver designed for short-range wireless communication in the 2.4 GHz ISM band. Developed by RF Micro Devices (now Qorvo), it provides a robust and efficient solution for applications requiring reliable wireless connectivity with minimal power consumption.

Applications:

  • Wireless sensor networks (WSN)
  • Home automation
  • Industrial control and monitoring
  • Remote control systems
  • Wireless gaming peripherals
  • Healthcare monitoring devices
  • Smart energy applications
  • Wireless keyboard and mouse devices

Features:

  • 2.4 GHz ISM band operation
  • Low power consumption
  • High receiver sensitivity
  • Programmable output power
  • Integrated frequency synthesizer
  • Direct Sequence Spread Spectrum (DSSS) baseband modem
  • SPI interface for configuration and data transfer
  • On-chip RSSI (Received Signal Strength Indicator)
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Wake-on-Radio (WOR) functionality

Benefits:

  • Extended Battery Life: Optimized for low power consumption, enabling prolonged operation in battery-powered devices.
  • Reliable Wireless Communication: DSSS modulation enhances immunity to interference, ensuring robust data transmission.
  • Increased Communication Range: Combines high receiver sensitivity with programmable output power for an extended communication range.
  • Reduced System Cost: Integrated VCO, PLL, and baseband modem minimize the need for external components, lowering overall system cost.
  • Flexible Configuration: SPI interface facilitates easy configuration and control of the transceiver parameters.
  • Real-time Signal Strength Monitoring: On-chip RSSI provides real-time feedback on signal strength, enabling adaptive power control and link quality assessment.
  • Enhanced Energy Efficiency: Wake-on-Radio functionality allows the device to remain in a low-power sleep mode, waking up only when a valid preamble is detected.

Additional Details:

The RF2361SR operates in the globally recognized 2.4 GHz ISM band, supporting various data rates to cater to different application requirements. The integrated frequency synthesizer ensures a stable and accurate carrier frequency. The DSSS baseband modem enhances immunity to interference, enabling reliable data transmission even in challenging environments. The SPI interface provides a flexible means to configure and control the transceiver. The Wake-on-Radio feature is particularly valuable in applications where devices spend much of their time in a low-power sleep state, minimizing energy consumption and extending battery life.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POWER AMP HI EFF 16MCM / RF Amplifier IC
Lowest to $5.2552
ECAD model for SKY66397-11
Freescale Semiconductor - NXP
IC AMP W-CDMA 2.11-2.17GHZ TO270
Lowest to $63.2849
ECAD model for MW7IC2240NR1
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $45.1802
ECAD model for MWIC930NR1
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention