Products specifications Report Issue?

Manufacturer Silan
Win Source Part Number 314642-SC1411
Popularity Low
Supply and Demand Status Balance
Package Bulk
Product Status Active
Region Utilized Europe
Form Wall Mount (Class II)
Input Type Fixed Blade
Voltage - Input 90 ~ 264 VAC
Voltage - Output 5.1V
Current - Output (Max) 3A
Power (Watts) 15W
No Load Power Consumption 75mW (Max)
Operating Temperature 0°C ~ 40°C
Output Connector USB C
Cord Length 59" (1.50m)
Input Connector KSC 8305
Size / Dimension 1.77" L x 1.77" W x 1.77" H (45.0mm x 45.0mm x 45.0mm)
Ultra Librarian 3D Model Ultra Librarian SC1411 CAD Model

Description

The SC1411 is an integrated circuit (IC) that belongs to the category of voltage detectors. It is manufactured by Silan and has a Win Source Part Number of 314642-SC1411. This device has a low popularity in the market and a balance in supply and demand status.

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG FMALE 6P SILVER CRIMP / 6 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for CA3108E36-3SF80
Amphenol
CONN PLUG MALE 8P SILV SLDR CUP / 8 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
ECAD model for T 3504 013
TE Connectivity
Circular Housing Plug 15 Position Socket Contact Cable Mount
Need more? Email Us
ECAD model for ZPF000000000147038
TE Connectivity
LOCK RING ADAPT / Olive Drab Connector Backshell, Heat Shrink Adapter M18x1 13, C
Need more? Email Us
ECAD model for CM4307-000
Amphenol Sine Systems Corp
REAR MOUNTING MALE METAL RECEPTA / 12 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
ECAD model for C091 11C012 000 2
ITT Cannon, LLC
CONN ADAPTER 15P-15P F-M PNL MNT / Circular Connector Standard 15/15 Female Sockets/Male Pins Panel Mount
Need more? Email Us
ECAD model for KPTB14-15PS
Switchcraft Inc.
CONN RCPT MALE XLR 3P SOLDER / 3 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
ECAD model for PQG3MST002
ITT Cannon, LLC
CONN ADAPTER 12P-12P F-M PNL MNT / Circular Connector Standard 12/12 Female Sockets/Male Pins Panel Mount
Need more? Email Us
ECAD model for KPTB14-12PS
TE Connectivity
CONN PLUG MALE 3POS GOLD SOLDER / 3 Position Circular Connector Plug, Male Pins Solder
Lowest to $11.4452
ECAD model for T4040014031-000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5907 $58.7721
7+ $16.0744 $112.5208
10+ $15.5721 $155.7210
14+ $15.0698 $210.9772
18+ $14.5675 $262.2150
23+ $13.0605 $300.3915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention