EN
  • EN
  • DE

CAT93HC46S

Part No CAT93HC46S
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface Serial
Max Frequency 2 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 128 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 987509-CAT93HC46S
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93HC46S CAD Model

Description

The CAT93HC46S from ON Semiconductor is a high-performance, 1-Kb Microwire Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide range of applications requiring efficient non-volatile memory storage. This integrated circuit is part of ON Semiconductor's extensive EEPROM product line and is engineered to deliver reliable data retention, low power consumption, and robust endurance for industrial, automotive, and consumer electronics markets.

Key Features

  • Memory Size: 1-Kb storage capacity with a 64 x 16-bit organization, providing ample space for device configurations, calibration data, or small application code storage.
  • Interface: Utilizes the popular Microwire interface, which is well-known for its simplicity and efficiency in serial communication.
  • Operating Voltage: Supports a wide voltage range from 2.5V to 5.5V, making it versatile for various system power requirements.
  • Write Cycle Time: Offers fast write cycle times of 5 ms maximum, enabling quick updates to stored data.
  • Endurance: Provides a high endurance of 1 million write cycles per bit, ensuring long-term reliability and data integrity.
  • Data Retention: Guarantees data retention for a minimum of 100 years, offering a stable memory solution over an extended period.
  • Self-Timed Write Cycle: Includes an automatic erase-before-write cycle, simplifying the write operation and reducing software overhead.
  • Packaging: Available in an 8-pin SOIC package, which is suitable for surface-mount technology and saves board space.

Applications

The CAT93HC46S is ideal for a variety of applications where reliable and durable non-volatile memory is critical. It is commonly used in:

  • Industrial control systems
  • Automotive electronics
  • Portable consumer devices
  • Medical devices
  • Smart cards
  • Telecommunications infrastructure

With its robust feature set and ON Semiconductor's commitment to quality, the CAT93HC46S is a smart choice for designers looking to implement a dependable EEPROM solution in their products.

You May Also Be Interested in

STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess