EN
  • EN
  • DE

EDI88128LPS45TB

Part No EDI88128LPS45TB
Manufacturer Microchip Technology
Catalog RAM
Description SRAM Chip Async Single 5V 1M-Bit 128K x 8 45ns 32-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package CDIP
Density 1 Mb
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 32
Number of Ports 1
Operating Supply Voltage 5 V
Packaging Bulk
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1020199-EDI88128LPS45TB
Categories RAM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDI88128LPS45TB CAD Model

Description

The EDI88128LPS45TB is a high-performance, low-power SRAM module from Microchip Technology, designed to provide a reliable and efficient memory solution for a wide range of applications. This state-of-the-art product offers a substantial 128K x 8-bit memory array, making it an ideal choice for systems that require fast and ample storage space for data buffering, caching, or scratchpad functions.

Key Features

  • Capacity: The module boasts a large memory capacity with 128K x 8 bits, allowing for extensive data storage and quick access.
  • Speed: With an access time of 45ns, this SRAM provides rapid data retrieval, which is crucial for high-speed computing and real-time processing.
  • Low Power Consumption: The EDI88128LPS45TB is designed for energy efficiency, making it suitable for battery-powered and portable devices where power conservation is a priority.
  • Temperature Range: It operates reliably across a wide temperature range, ensuring performance stability in various environmental conditions.
  • Package: The module comes in a PowerSaver mode, which further reduces power usage during idle periods, contributing to overall energy savings.

Applications

The versatility of the EDI88128LPS45TB allows it to be integrated into a diverse array of systems. It is particularly well-suited for use in telecommunications equipment, industrial control systems, automotive electronics, and medical devices. Its robust design also makes it a good fit for military and aerospace applications where reliability under extreme conditions is non-negotiable.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the EDI88128LPS45TB is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. Customers can trust this SRAM module to provide consistent operation and longevity, backed by Microchip's reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Renesas Electronics America
IC SRAM 8MBIT PARALLEL 48TSOP I / SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45 ns 48-TSOP I
Lowest to $7.0945
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-SOP
Lowest to $40.3395

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess