EN
  • EN
  • DE

CAT5111VI-00-GT3

Part No CAT5111VI-00-GT3
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DGTL 100K 100TAP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 100
Resistance (Ohms) 100k
Supply Voltage - Operating 2.5 V to 6 V
Tolerance ±20%
Temperature Coefficient (Typ) 300 ppm/°C
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1027732-CAT5111VI-00-GT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT5111VI-00-GT3 CAD Model

Description

ON Semiconductor CAT5111VI-00-GT3 Digital Potentiometer

The CAT5111VI-00-GT3 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This compact, digitally-controlled potentiometer offers a versatile solution for applications requiring variable resistance adjustments. The device is well-suited for a wide range of applications, including calibration, signal conditioning, and power supply control.

Key Features

  • Resolution: The CAT5111VI-00-GT3 comes with a 100-tap design, providing precise incremental resistance changes for fine-tuning applications.
  • Interface: It features an easy-to-use up/down interface, which simplifies the control logic and reduces the need for complex programming.
  • Voltage Range: The device operates over a wide voltage range of 2.5V to 6V, making it suitable for various low-power and portable applications.
  • End-to-End Resistance: This model offers a total resistance of 100kΩ, which is ideal for a broad spectrum of applications that require a high resistance value.
  • Temperature Range: Designed for robust performance, the CAT5111VI-00-GT3 can operate over an industrial temperature range of -40°C to +85°C.
  • Packaging: It comes in a compact 8-pin TSSOP package, ensuring minimal footprint on PCBs and ease of integration into various electronic systems.

Applications

The versatility of the CAT5111VI-00-GT3 makes it an excellent choice for a multitude of applications. Some common uses include:

  • Adjustable power supplies
  • Audio control
  • Automotive electronics
  • Instrumentation
  • LED dimming
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the CAT5111VI-00-GT3 digital potentiometer is a reliable and durable component for any application requiring adjustable resistance. The device's digital nature allows for programmable control, providing designers with a high level of flexibility and precision in their circuit designs.

Ordering Information

The product is available with the orderable part number CAT5111VI-00-GT3. When sourcing this digital potentiometer, ensure compatibility with your application's specifications and verify the product's availability from authorized ON Semiconductor distributors or directly through the company's sales channels.

You May Also Be Interested in

Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess