EN
  • EN
  • DE

MCP41050-I/P

Part No MCP41050-I/P
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±30%
Temperature Coefficient (Typ) 800 ppm/°C
Resistance - Wiper (Ohms) (Typ) 175
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 788310-MCP41050-I/P
Popularity Medium
Supply and Demand Status Limited
Family Name MCP41050
Introduction Date September 04, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP41050-I/P CAD Model

Description

The MCP41050-I/P is a single-channel digital potentiometer, designed and manufactured by Microchip Technology. It is a highly versatile and reliable component for applications requiring variable resistance settings controlled digitally. This device is part of the MCP41XXX and MCP42XXX series of digital potentiometers that offer a range of resistance values and configurations to suit various requirements.

Key Features

  • Resistance Value: The MCP41050-I/P offers a resistance value of 50kΩ, which can be adjusted via its SPI interface.
  • Interface: It features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and other digital systems.
  • Resolution: The potentiometer has 256 resistor taps, providing fine resolution adjustments for the resistance.
  • Single Channel: This model is equipped with a single potentiometer channel, making it suitable for individual signal or control line applications.
  • Voltage Range: It operates across a wide voltage range of 2.7V to 5.5V, ensuring compatibility with various systems and power supplies.
  • Package: The MCP41050-I/P comes in a PDIP-8 package, which is easy to handle and integrate into through-hole PCB designs.
  • Non-Volatile Memory: It includes non-volatile memory to retain the wiper position upon power cycling, ensuring consistent performance.

Applications

The digital potentiometer is suitable for a wide range of applications, including:

  • Adjustable power supplies and voltage dividers
  • Audio equipment for volume and tone control
  • Calibration and tuning circuits
  • Automotive electronics for sensor trimming
  • Industrial control systems for adjusting parameters

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the MCP41050-I/P is no exception. It is built to meet stringent industry standards, ensuring long-term performance and stability in a variety of conditions. Whether you're designing consumer electronics or industrial control systems, the MCP41050-I/P offers a dependable solution for digital resistance adjustment.

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964
Microchip Technology
Digital Potentiometer 10kOhm 128POS Non-Volatile Linear Automotive 14-Pin TSSOP Tube / IC DGTL POT QUAD 10K 14TSSOP
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1589 $57.9450
125+ $0.9510 $118.8750
190+ $0.9212 $175.0280
260+ $0.8916 $231.8160
340+ $0.8619 $293.0460
450+ $0.7727 $347.7150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess