EN
  • EN
  • DE

SN74GTLP817PWRG4

Part No SN74GTLP817PWRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description GTLP-TO-LVTTL 1-TO-6 FANOUT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254435-SN74GTLP817PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74GTLP817PWRG4 CAD Model

Description

The SN74GTLP817PWRG4 is a high-performance, 8-bit bidirectional transceiver from Texas Instruments, designed for operation in systems that require low power consumption and high data integrity. This integrated circuit is part of the GTLP (Gunning Transceiver Logic Plus) family and is specifically engineered to facilitate communication between devices operating at different voltage levels.

Key Features

  • Versatile Voltage Compatibility: The SN74GTLP817PWRG4 is compatible with a wide range of supply voltages, typically from 3.3V to 5V, enabling it to interface with various logic levels seamlessly.
  • Bidirectional Data Flow: With its 8-bit bidirectional data bus, this transceiver can transmit data in both directions, making it an ideal choice for complex data communication tasks.
  • High-Speed Operation: Engineered for speed, this device supports fast data transfer rates, which is crucial for high-speed computing and real-time data processing applications.
  • Low Power Consumption: The SN74GTLP817PWRG4 is optimized for low power usage, reducing the overall power demand of the system and enhancing energy efficiency.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device to ensure reliability and longevity in harsh electrical environments.
  • Compact Packaging: Available in a TSSOP (Thin Shrink Small Outline Package), this product is designed for space-saving on PCBs, making it suitable for compact electronic assemblies.

Applications

The SN74GTLP817PWRG4 is a versatile component that can be used in a variety of applications, including:

  • Server and Networking Infrastructure
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Industrial Control Systems
  • Computing Interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74GTLP817PWRG4 is no exception. Manufactured with precision and subjected to rigorous testing, this transceiver is designed to meet the stringent requirements of the industry, ensuring optimal performance and reliability for critical applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3910 $50.8650
36+ $2.7824 $100.1664
56+ $2.6955 $150.9480
77+ $2.6085 $200.8545
100+ $2.5216 $252.1600
133+ $2.2607 $300.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess