EN
  • EN
  • DE

AP73T03GMP-HF

Part No AP73T03GMP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817400-AP73T03GMP-HF
Ultra Librarian 3D Model Ultra Librarian AP73T03GMP-HF CAD Model

Description

The AP73T03GMP-HF is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for low-voltage, high-current switching applications. Its low on-resistance (RDS(on)) minimizes power losses and improves efficiency in various power management circuits.

Applications

  • Load Switching: Used for turning on and off power to different loads in electronic systems.
  • Power Management: Employed in power supplies, DC-DC converters, and battery management systems.
  • Motor Control: Used to control the speed and direction of small DC motors.
  • Backlighting: Can be used for controlling the brightness of LED backlights.

Features

  • P-Channel Enhancement Mode MOSFET: A P-channel device that turns on when a negative voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation during switching.
  • High Current Capability: Capable of handling relatively high current levels.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals (e.g., 3.3V or 5V).

Benefits

  • High Efficiency: Low RDS(on) reduces power loss and improves overall efficiency.
  • Easy to Use: Logic-level gate drive simplifies integration into digital circuits.
  • Compact Design: Small package size allows for efficient use of board space.
  • Reliable Performance: Manufactured by APEC, ensuring high quality and reliability.

Additional Details

The AP73T03GMP-HF has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that varies depending on the operating temperature and package. The typical RDS(on) is very low, often in the milliohm range. It's designed to be RoHS compliant and halogen-free, ensuring it meets environmental standards. The package is typically a small surface-mount package such as SOP-8 or similar. This MOSFET is commonly used in portable devices, power adapters, and various other applications requiring efficient and reliable power switching.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess