EN
  • EN
  • DE

CAT28F010T-90

Part No CAT28F010T-90
Manufacturer ON Semiconductor
Catalog Memory
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Address Bus Width 17 b
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Density 1 Mb
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 32
Number of Words 128000
Operating Supply Voltage 5 V
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 8 b
Win Source Part Number 1051165-CAT28F010T-90
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28F010T-90 CAD Model

Description

ON Semiconductor CAT28F010T-90 Flash Memory

The CAT28F010T-90 is a high-performance 1 Megabit Flash memory component produced by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to deliver a combination of flexible and robust memory storage, making it an ideal choice for a wide range of applications that require non-volatile memory solutions.

Operating at a speed of 90 nanoseconds, the CAT28F010T-90 offers fast access times which are crucial for high-speed microprocessor systems. Its 1 Megabit of memory is organized as 128K x 8, providing ample storage for firmware, software code, parameter settings, or any other data that must be preserved during power loss.

One of the key features of the CAT28F010T-90 is its electrical erase capability, which allows the entire chip to be erased quickly and efficiently. This feature simplifies the process of updating the stored content, making it a convenient choice for applications where the data may need to be refreshed or changed periodically. Additionally, the device supports sector erase function, which allows for erasing and reprogramming of the memory in 16K byte sectors, providing more flexibility and control over the memory content management.

The CAT28F010T-90 is designed with a 5-volt power supply, which is standard in many electronic systems, ensuring easy integration into existing designs without the need for additional voltage regulation components. The device's low power consumption makes it suitable for portable and battery-powered applications where energy efficiency is a priority.

For reliability and data integrity, the CAT28F010T-90 includes features such as automatic chip erase and program verification. It also has a high endurance cycle, which guarantees a minimum of 10,000 program/erase cycles, ensuring a long operational lifespan for the product.

The package options available for the CAT28F010T-90 include PLCC and TSOP, providing flexibility in terms of board space and design considerations. Its industry-standard pinout ensures compatibility with other devices and ease of replacement.

Overall, the CAT28F010T-90 from ON Semiconductor is a versatile and reliable Flash memory device that offers high-speed performance, electrical erasability, and low power consumption, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess