EN
  • EN
  • DE

DSC557-0344FI1T

Part No DSC557-0344FI1T
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL SMD / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Application Specific Clock/Timing
Manufacturer Microchip Technology
Packaging Reel - TR
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-VFQFN Exposed Pad
Base Product Number DSC557
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 150-DSC557-0344FI1TCT,150-DSC557-0344FI1TDKR,150-DSC557-0344FI1TTR,DSC557-0344FI1T-ND
Standard Package 1,000
Win Source Part Number 1321290-DSC557-0344FI1T
Ultra Librarian 3D Model Ultra Librarian DSC557-0344FI1T CAD Model

Description

The DSC557-0344FI1T is a cutting-edge clock generator produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is designed to provide a highly stable and precise clock signal, which is essential for synchronizing the operations of digital circuits in various electronic systems.

Key Features

  • Frequency Range: The DSC557-0344FI1T offers a broad frequency range that can be tailored to meet the specific requirements of your application, ensuring versatile usage across different platforms.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high-quality signal integrity, which is crucial for maintaining the performance of high-speed digital systems.
  • Supply Voltage: The device operates at a standard supply voltage, providing compatibility with common system power rails and simplifying power management within the design.
  • Package Type: Enclosed in a compact and robust package, the DSC557-0344FI1T can be easily integrated into space-constrained applications while offering reliable performance.
  • Industrial Temperature Range: It is capable of operating within an industrial temperature range, making it suitable for use in environments that experience wide temperature variations.
  • Programmability: The device features programmable options to adjust output frequency and other parameters, allowing for a high degree of customization to match the specific needs of the application.

Applications

The DSC557-0344FI1T is ideal for deployment in a variety of applications where reliable clock generation is critical. These include, but are not limited to:

  • Networking equipment such as routers, switches, and access points
  • Data center servers and storage systems
  • Telecommunications infrastructure
  • Industrial control systems
  • High-performance computing platforms

With its precision and flexibility, the DSC557-0344FI1T from Microchip Technology stands as an exemplary solution for designers looking to enhance the performance and stability of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4144 $51.9008
17+ $6.0837 $103.4229
26+ $5.8935 $153.2310
36+ $5.7034 $205.3224
46+ $5.5133 $253.6118
61+ $4.9430 $301.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,608 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess