EN
  • EN
  • DE

CAT28C256L15

Part No CAT28C256L15
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name CAT28C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number CAT28C256L-15, CAT28C256L-15-ND
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914721-CAT28C256L15
Ultra Librarian 3D Model Ultra Librarian CAT28C256L15 CAD Model

Description

The CAT28C256L15 from ON Semiconductor is a high-speed 256-Kilobit CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) device. This non-volatile memory module offers a substantial data storage capacity for systems that require data retention even when the power is turned off. It is a perfect fit for a wide range of applications including, but not limited to, personal computers, industrial control systems, medical devices, and telecommunications equipment.

Key Features

  • Memory Capacity: The device boasts a 256Kb memory size, organized as 32,768 words of 8 bits each, allowing ample storage for firmware, calibration data, and user settings.
  • Access Time: The CAT28C256L15 provides fast access times of 150 nanoseconds, ensuring quick data retrieval and high system performance.
  • Write Protection: A hardware and software write protection feature ensures data integrity by preventing accidental data alteration during power-up and power-down sequences.
  • Low Power Consumption: The EEPROM operates with low power consumption, making it suitable for battery-powered and energy-saving applications.
  • Endurance: This device is capable of withstanding a minimum of 100,000 program/erase cycles, guaranteeing a long operational lifespan.
  • Data Retention: It offers a data retention period of at least 10 years, ensuring the preservation of data over time.
  • Temperature Range: The CAT28C256L15 operates within an industrial temperature range of -40°C to +85°C, making it robust and reliable in extreme environments.

Package and Compatibility

The EEPROM is available in a 28-pin, 300 mil PDIP, PLCC, and TSOP packaging options, providing flexibility in hardware design. It is pin-compatible with the JEDEC standard 28C256 EEPROM, ensuring ease of integration into existing systems without the need for significant redesign.

Programming and Interface

Programming the CAT28C256L15 is straightforward and can be accomplished with either parallel or serial programming techniques. The device supports industry-standard microprocessor and microcontroller interface signals, which simplifies the integration process.

With its robust storage capability, fast access times, and reliable performance, the CAT28C256L15 from ON Semiconductor is a versatile and dependable choice for systems requiring EEPROM memory solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess