EN
  • EN
  • DE

25AA080BT-I/SN

Part No 25AA080BT-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC  /  EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25AA080BT-I/SN-NDR
Standard Package 3,300
Win Source Part Number 966678-25AA080BT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080BT-I/SN CAD Model

Description

Microchip Technology's 25AA080BT-I/SN EEPROM

The 25AA080BT-I/SN is a high-performance, 8 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. Designed for a wide range of applications, this EEPROM module offers a flexible non-volatile storage solution for sophisticated embedded systems.

This particular EEPROM features a serial interface specifically utilizing the SPI (Serial Peripheral Interface) bus, which is known for its simple communication protocol and high-speed data transfer capabilities. The SPI interface facilitates easy integration into most microcontroller-based systems, making it a versatile choice for designers and engineers.

Key Features:

  • Memory Size: The 25AA080BT-I/SN offers 8 Kbits of memory, which is organized as 1024 x 8 bits, providing ample storage for configuration parameters, calibration data, or small application logs.
  • Operating Voltage Range: This device operates over a broad voltage range of 1.8V to 5.5V, accommodating various system power supplies and ensuring compatibility with both low-power and standard voltage applications.
  • Temperature Range: It is designed to perform reliably in extreme conditions with an industrial temperature range of -40°C to +85°C, making it suitable for demanding environments.
  • Write Protection: The 25AA080BT-I/SN includes hardware write-protect features, safeguarding your data against inadvertent changes.
  • Endurance: The EEPROM is rated for a high endurance of over 1 million erase/write cycles, ensuring data can be reliably updated over the product's lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a dependable storage solution over the long term.
  • Package: The device comes in a small, 8-lead SOIC (SN) package, which is suitable for space-constrained applications.

Whether it's for consumer electronics, automotive systems, industrial controls, or IoT devices, the 25AA080BT-I/SN EEPROM from Microchip Technology offers a blend of durability, reliability, and flexibility. Its robust design and comprehensive feature set make it an excellent choice for system developers seeking a non-volatile memory component that can withstand the rigors of high-demand applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT PARALLEL 28DIP / EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-PDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7462 $52.3860
70+ $1.4328 $100.2960
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2985 $253.2075
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess