EN
  • EN
  • DE

MM145453V

Part No MM145453V
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description Liquid Crystal Display Driver | IC DVR LCD 33 SEG DISPLAY 44PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Supply Current 40μA
Supply Voltage (V) 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number MM145453
Manufacturer Pack Quantity 25
MSL Level 2A (4 Weeks)
Win Source Part Number 1224313-MM145453V
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM145453V CAD Model

Description

The Texas Instruments MM145453V is a highly integrated circuit designed to cater to the growing demands of the electronics industry. This versatile component is known for its reliability and performance, making it an ideal choice for a wide range of applications.

Key Features

  • High Integration: The MM145453V combines multiple functions into a single chip, which helps to reduce the overall part count in electronic systems. This integration can lead to more compact designs and improved reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the MM145453V is suitable for battery-operated devices. Its low power requirements help to extend the battery life of portable electronics.
  • Durability: Manufactured to meet Texas Instruments' strict quality standards, the MM145453V is built to withstand harsh conditions and provide a long operational life.
  • Easy Interface: With a user-friendly interface, this component can be easily incorporated into various designs without the need for complex programming or additional hardware.

Applications

The MM145453V is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Digital alarm clocks
  • Electronic meters
  • Instrumentation displays
  • Other consumer electronics requiring a reliable display interface

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 6V
Operating Temperature -40°C to 85°C
Package Type DIP, SOIC
Mounting Type Through Hole, Surface Mount

Quality and Support

Texas Instruments is committed to providing not only high-quality products but also excellent customer support. The MM145453V is backed by Texas Instruments' comprehensive technical support and documentation, ensuring that designers and engineers can make the most of this component in their projects.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4448 $82.4448
2+ $67.6471 $135.2942
3+ $65.5331 $196.5993
4+ $63.4191 $253.6764
5+ $61.3052 $306.5260
6+ $54.9632 $329.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess