EN
  • EN
  • DE

CAS5140ZI-50-GT3

Part No CAS5140ZI-50-GT3
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC REG LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Programmable Not Verified
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1046064-CAS5140ZI-50-GT3
Ultra Librarian 3D Model Ultra Librarian CAS5140ZI-50-GT3 CAD Model

Description

ON Semiconductor CAS5140ZI-50-GT3 Voltage Reference IC

The ON Semiconductor CAS5140ZI-50-GT3 is a precision voltage reference IC designed for high-stability and low-voltage operation in a wide range of applications. This component is part of ON Semiconductor's high-performance voltage reference product line, catering to the needs of advanced electronic systems that require a stable and accurate reference voltage for proper functionality.

Key Features:

  • Precision Voltage: The CAS5140ZI-50-GT3 offers a precise output voltage of 5.0V, which is crucial for maintaining system accuracy and performance.
  • Low Temperature Coefficient: With a low temperature coefficient, this device ensures a stable output voltage over a broad temperature range, making it suitable for applications operating under varying environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to operate effectively even with minimal difference between the input and output voltages, providing greater flexibility in power supply design.
  • High Output Current: Capable of delivering a high output current, the CAS5140ZI-50-GT3 can meet the demands of power-hungry circuits without compromising stability or accuracy.
  • Wide Operating Temperature Range: This voltage reference can operate over a wide temperature range, ensuring reliable performance in both commercial and industrial environments.
  • Package: The device is available in a small SOT-23 package, making it ideal for space-constrained applications.

Applications:

The CAS5140ZI-50-GT3 is versatile and can be used in various applications, including:

  • Data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Power supplies
  • Industrial control systems
  • Automotive electronics
  • Medical devices

ON Semiconductor's commitment to quality and reliability is evident in the CAS5140ZI-50-GT3 voltage reference IC. This component is engineered to provide a stable voltage reference source, ensuring that your electronic systems function at their highest level of precision. Whether you're designing consumer electronics or sophisticated industrial machinery, the CAS5140ZI-50-GT3 is an excellent choice for maintaining the integrity of your power management and signal conditioning circuits.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess